Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OP AMP 1CH 8-SO STRETCHED
IC OP AMP 1CH 8-SO STRETCHED
Manufacturer: Broadcom Limited
Win Source Part Number: 802735-ACNT-H79A-500
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Differential
-3db Bandwidth: 200kHz
Amplifier Type: Isolation
Current - Input Bias: 100nA
Voltage - Input Offset: 200μV
Current - Supply: 19mA
Current - Output / Channel: 11mA
Voltage - Supply, Single/Dual (±): 3V ~ 5.5V
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC (0.535", 13.60mm Width)
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Isolation Amplifier, Product overview: ACNT-H79A-500E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACNT-H79A-500E can be used for catalog matching and distributor lookup.
Optically Isolated Amplifiers Precision Iso-Amp 14.2mm
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 516-ACNT-H79A-500ETR-ND | 802735-ACNT-H79A-500E | 687-ACNT-H79A-500E | ACNT-H79A-500E | ACNT-H79A-500E | ACNT-H79A-500E | ACNT-H79A-500E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACNT-H79A-500E | Operational Amplifier IC | Optically Isolated Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 19 milliamps | 19 milliamps | 19 milliamps | 19 milliamps | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOIC; "8-SOIC (0.535"", 13.60mm Width)" | Surface Mount | SOIC; 8-SOIC (0.535\", 13.60mm Width) | ||||
| Features | Single-Supply | ||||||
| VOS | 0.2000 millivolts | 0.2000 millivolts |