Win Source Part Number: 991293-AMC1301SDWV
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 64
Mounting: SMD (SMT)
Amplifier Type: Isolation
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 30 µA
Voltage - Input Offset: 50 µV
Current - Supply: 5.9mA
Current - Output / Channel: 13 mA
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-49435
Base Product Number: AMC1301
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 5.5 V
Isolation Amplifier 1 Circuit 8-SOIC
±250 mV-Input Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -55 to 125 Product overview: AMC1301SDWV from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1301SDWV can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 8SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifier 1 Circuit 8-SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifiers -250 mV-Input Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -55 to 125
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 991293-AMC1301SDWV | 296-49435-ND | 687-AMC1301SDWV | AMC1301SDWV | AMC1301SDWV | AMC1301SDWV | AMC1301SDWV | AMC1301SDWV |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Isolated SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Isolation Amplifiers |
| Source Current (IS) | 5.9 milliamps | 5.9 milliamps | 5.9 milliamps | 5.9 milliamps | ||||
| VOS | 0.0500 millivolts | 0.0500 millivolts | 0.0500 millivolts | |||||
| IBIAS | 30 µA | 30 µA | 30 µA | |||||
| GBW | 1 MHz | 1 MHz | 1 MHz | |||||
| Bandwidth | 1 MHz |