Manufacturer: Broadcom Limited
Win Source Part Number: 859285-ACPL-785J-060
Operating Temperature Range: -40°C ~ 85°C
Features: Isolation Amplifier 1 Circuit - 16-SO
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ACPL-785
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Isolation Amplifier 1 Circuit 16-SO
Isolation Amplifier IC, 30kHz BW, 1Ch, SO, 5.5V Product overview: ACPL-785J-060E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 30kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-785J-060E can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 16SO
IC OPAMP ISOLATION 1 CIRC 16SO
Isolation Amplifier 1 Circuit 16-SO
Optically Isolated Amplifiers Isolation Amplifier with Current Sensing
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 859285-ACPL-785J-060E | ACPL-785J-060E-ND | 687-ACPL-785J-060E | ACPL-785J-060E | ACPL-785J-060E | ACPL-785J-060E | ACPL-785J-060E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-785J-060E | Instrumentation, Op Amps, Buffer Amps | 30kHz 5.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 16-SO | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Rail/Tube | 16-SOIC (0.295, 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| Source Current (IS) | 10.7 milliamps | 10.7 milliamps | 10.7 milliamps | ||||
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5.5 volts |