Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Special Purpose - AMC1302QDWVRQ1 AMC1302QDWVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 860951-AMC1302QDWVRQ 1 Series: Automotive, AEC-Q100 Features: Isolation IC Current Sensing, Power Management 8-SOIC Package: Reel - TR Package: 8-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: AMC1302 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-50924-2, 296-50924-1, AMC1302QDWVRQ1-ND, 296-50924-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860951-AMC1302QDWVRQ 1 Series: Automotive, AEC-Q100 Features: Isolation IC Current Sensing, Power Management 8-SOIC Package: Reel - TR Package: 8-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: AMC1302 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-50924-2, 296-50924-1, AMC1302QDWVRQ1-ND, 296-50924-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - AMC1302QDWVRQ1 - 860951-AMC1302QDWVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - AMC1302QDWVRQ1
860951-AMC1302QDWVRQ1
Linear - Linear - Amplifiers - Special Purpose - AMC1302QDWVRQ1 860951-AMC1302QDWVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 860951-AMC1302QDWVRQ 1 Series: Automotive, AEC-Q100 Features: Isolation IC Current Sensing, Power Management 8-SOIC Package: Reel - TR Package: 8-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: AMC1302 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-50924-2, 296-50924-1, AMC1302QDWVRQ1-ND, 296-50924-6

Manufacturer: Texas Instruments
Win Source Part Number: 860951-AMC1302QDWVRQ1
Series: Automotive, AEC-Q100
Features: Isolation IC Current Sensing, Power Management 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: AMC1302
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-50924-2, 296-50924-1, AMC1302QDWVRQ1-ND, 296-50924-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50924-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50924-1-ND
Instrumentation, Op Amps, Buffer Amps 296-50924-1-ND
Isolation IC Current Sensing, Power Management 8-SOIC

Isolation IC Current Sensing, Power Management 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50924-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50924-2-ND
Instrumentation, Op Amps, Buffer Amps 296-50924-2-ND
Isolation IC Current Sensing, Power Management 8-SOIC

Isolation IC Current Sensing, Power Management 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50924-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50924-6-ND
Instrumentation, Op Amps, Buffer Amps 296-50924-6-ND
Isolation IC Current Sensing, Power Management 8-SOIC

Isolation IC Current Sensing, Power Management 8-SOIC

Buy Now Datasheet
Automotive Isolated SOIC Special Purpose Amplifier Ic - 771-AMC1302QDWVRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Isolated SOIC Special Purpose Amplifier Ic
771-AMC1302QDWVRQ1
Automotive Isolated SOIC Special Purpose Amplifier Ic 771-AMC1302QDWVRQ1
Automotive ±50mV-Input High-Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -40 to 125 Product overview: AMC1302QDWVRQ1 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Automotive, Isolated, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1302QDWVRQ1 can be used for catalog matching and distributor lookup.

Automotive ±50mV-Input High-Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -40 to 125 Product overview: AMC1302QDWVRQ1 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Automotive, Isolated, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1302QDWVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - AMC1302QDWVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AMC1302QDWVRQ1
Integrated Circuits (ICs) - Linear - Amplifiers AMC1302QDWVRQ1
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Isolation Amplifiers
AMC1302QDWVRQ1
Isolation Amplifiers AMC1302QDWVRQ1
Isolation Amplifiers Automotive -50mV-Input High-Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -40 to 125

Isolation Amplifiers Automotive -50mV-Input High-Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -40 to 125

Buy Now Datasheet
Special Purpose Amplifiers - AMC1302QDWVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Amplifiers
AMC1302QDWVRQ1
Special Purpose Amplifiers AMC1302QDWVRQ1
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Special Purpose - AMC1302QDWVRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
AMC1302QDWVRQ1
Linear - Amplifiers - Special Purpose AMC1302QDWVRQ1
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site Datasheet
Special Purpose Amplifiers - AMC1302QDWVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
AMC1302QDWVRQ1
Special Purpose Amplifiers AMC1302QDWVRQ1
IC

IC

Buy Now Datasheet
Special Purpose Amplifiers - AMC1302QDWVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
AMC1302QDWVRQ1
Special Purpose Amplifiers AMC1302QDWVRQ1
Isolation IC Current Sensing, Power Management 8-SOIC

Isolation IC Current Sensing, Power Management 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 860951-AMC1302QDWVRQ1 296-50924-1-ND 771-AMC1302QDWVRQ1 AMC1302QDWVRQ1 AMC1302QDWVRQ1 AMC1302QDWVRQ1 AMC1302QDWVRQ1 AMC1302QDWVRQ1 AMC1302QDWVRQ1
Product Name Linear - Linear - Amplifiers - Special Purpose - AMC1302QDWVRQ1 Instrumentation, Op Amps, Buffer Amps Automotive Isolated SOIC Special Purpose Amplifier Ic Integrated Circuits (ICs) - Linear - Amplifiers Isolation Amplifiers Special Purpose Amplifiers Linear - Amplifiers - Special Purpose Special Purpose Amplifiers Special Purpose Amplifiers
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.295"", 7.50mm Width)" 8-SOIC (0.295, 7.50mm Width) Surface Mount SOIC; 8-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data