Manufacturer: Broadcom Limited
Win Source Part Number: 859293-ACPL-C780-500
Operating Temperature Range: -40°C ~ 85°C
Features: Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Package: 8-SOIC (0.268", 6.81mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-C780
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO Stretched
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-4112-6, ACPL-C780-500E-ND, 516-4112-2, 516-4112-1
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
OptoCoupler 1-CH 5V 8-Pin SO Stretched T/R Product overview: ACPL-C780-500E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C780-500E can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
Optically Isolated Amplifiers 5000 Vrms 10 kHz
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 859293-ACPL-C780-500E | 516-4112-2-ND | 687-ACPL-C780-500E | ACPL-C780-500E | ACPL-C780-500E | ACPL-C780-500E | ACPL-C780-500E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C780-500E | Instrumentation, Op Amps, Buffer Amps | 5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-SO Stretched | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | Tape and Reel | Surface Mount | SOIC; 8-SOIC (0.268\", 6.81mm Width) | ||
| Source Current (IS) | 11 milliamps | 11 milliamps | 11 milliamps | ||||
| Standards | RoHS | RoHS |