Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Analog Current Sensor Product overview: ACNT-H870-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACNT-H870-000E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Category: Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package: Tube
Operating Temperature: -40°C ~ 105°C
Package / Case: 8-SOIC (0.535", 13.60mm Width)
Mounting Type: Surface Mount
Supplier Device Package: 8-SO Stretched
Base Product Number: ACNT-H870
Product Status: Active
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
Optically Isolated Amplifiers 15mmPrecisionIso-Amp
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 516-3884-ND | 687-ACNT-H870-000E | ACNT-H870-000E | ACNT-H870-000E | ACNT-H870-000E | ACNT-H870-000E | ACNT-H870-000E | |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers |
| Source Current (IS) | 10.5 milliamps | 230 milliamps | 230 milliamps | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | SOIC; "8-SOIC (0.535"", 13.60mm Width)" | 8-SOIC (0.535", 13.60mm Width) | SOIC; 8-SOIC (0.535\", 13.60mm Width) | 8-SOIC (0.535, 13.60mm Width) | Surface Mount | |||
| Standards | RoHS | |||||||
| VOS | 9.9 millivolts | 9.9 millivolts |