Isolation Amplifier IC, 100kHz BW, 5kV Isolation, SO Package Product overview: ACPL-C87BT-500E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 5kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 5kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C87BT-500E can be used for catalog matching and distributor lookup.
Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 744181-ACPL-C87BT-50
Family Name: ACPL-C87BT
Manufacturer Homepage: www.avagotech.com
Reference case: SOP
Reference Date Code: 1723+
Alternative Parts (Cross-Reference): TLP7820(D4B,TL,E(O; PS8551L4-E3-AX; TLP7820(A,TL,E(O;
Introduction Date: October 22, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
1nA 100kHz 300uV Single SO-8 Isolation Amplifiers ROHS
Optically Isolated Amplifiers Precision Iso-Amp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-ACPL-C87BT-500E | 744181-ACPL-C87BT-500E | 516-4115-2-ND | ACPL-C87BT-500E | ACPL-C87BT-500E | ACPL-C87BT-500E | ACPL-C87BT-500E | ACPL-C87BT-500E | ACPL-C87BT-500E |
| Product Name | 100kHz 5kV Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C87BT-500E | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Isolation Amplifiers | Optically Isolated Amplifiers |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 5.5 volts | 3 volts | 3 volts | ||||||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | Tape and Reel | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.268\", 6.81mm Width) |