Isolation Amplifier 1 Circuit 16-SO
Manufacturer: Broadcom Limited
Win Source Part Number: 766938-ACPL-785J-000
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 30kHz
Amplifier Type: Isolation
Current - Input Bias: 350nA
Voltage - Input Offset: 3mV
Family Name: ACPL-785
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10.7mA
Manufacturer Package: 16-SO
Output Current per Channel: 20mA
Dual Supply Voltage (±): 4.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): ACPL-785J-560E; ACPL-785J-500E; ACPL-785J-060E;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 45
Isolation Amplifier IC, 30kHz BW, 3.75kV Isolation, SOIC-16 Product overview: ACPL-785J-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30kHz, 3.75kV, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 30kHz, 3.75kV, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-785J-000E can be used for catalog matching and distributor lookup.
Optically Isolated Amplifiers Isolation Amplifier with Current Sensing
IC OPAMP ISOLATION 1 CIRC 16SO
IC OPAMP ISOLATION 1 CIRC 16SO
Isolation Amplifier 1 Circuit 16-SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 516-2255-5-ND | 766938-ACPL-785J-000E | 687-ACPL-785J-000E | ACPL-785J-000E | ACPL-785J-000E | ACPL-785J-000E | ACPL-785J-000E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-785J-000E | 30kHz 3.75kV SOIC Operational Amplifier IC | Optically Isolated Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 10.7 milliamps | 10.7 milliamps | 10.7 milliamps | 10.7 milliamps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Rail/Tube | Surface Mount | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |||
| VOS | 3 millivolts | 3 millivolts | |||||
| IBIAS | 0.3500 µA | 0.3500 µA |