Manufacturer: Broadcom Limited
Win Source Part Number: 086405-ACPL-C87B-500
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 1.5nA
Voltage - Input Offset: 300μV
Family Name: ACPL-C87B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO Stretched
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 10.5mA
Channel Output Current: 30mA
Alternative Parts (Cross-Reference): TLP7820(D4,E; TLP7820(E; TLP7820(D4-TP4,E; TLP7820(D4-A,E;
Introduction Date: June 20, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
1-CH Optocoupler, 5V, 8-Pin SO, 5kV Isolation, Surface Mount Product overview: ACPL-C87B-500E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 5kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 5V, 5kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C87B-500E can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
Optically Isolated Amplifiers Precision Iso-Amp
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 086405-ACPL-C87B-500E | 516-3914-6-ND | 687-ACPL-C87B-500E | ACPL-C87B-500E | ACPL-C87B-500E | ACPL-C87B-500E | ACPL-C87B-500E | ACPL-C87B-500E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C87B-500E | Instrumentation, Op Amps, Buffer Amps | SMD 5V 5kV Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 5.5 volts | 5.5 volts | 3 volts | |||||
| Source Current (IS) | 10.5 milliamps | 10.5 milliamps | 10.5 milliamps | 10.5 milliamps | ||||
| VOS | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| IBIAS | 0.0015 µA | 0.0015 µA | 0.0015 µA | |||||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz |