Isolation Amplifier 1 Circuit 8-SOIC
Isolation Amplifier 1 Circuit 8-SOIC
Isolation Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1144262-AMC1301DWVR
Packaging: Reel
Mounting Style: SMD
Supply Current: 5.9mA
Amplifier Type: Isolation
Gain Bandwidth Product: 1MHz
Current - Input Bias: 60μA
Voltage - Input Offset: 50μV
Current - Output / Channel: 13mA
Family Name: AMC1301
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AD208BY; AD204JNZ; AD204KNZ;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 3V ~ 5.5V
Isolation Amplifiers +/-250-mV Input 3-us Delay
IC OPAMP ISOLATION 1 CIRC 8SOIC
60uA 50uV Single SOIC-8-300mil Isolation Amplifiers ROHS
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifier 1 Circuit 8-SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
ISOLATION AMP, 210KHZ, 50UV, SOIC-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50µV; Isolation Voltage:1kV; Supply Voltage Range:3.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Bandwidth:210kHz; Gain RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-44577-6-ND | 1144262-AMC1301DWVR | AMC1301DWVR | AMC1301DWVR | AMC1301DWVR | AMC1301DWVR | AMC1301DWVR | AMC1301DWVR | 28AH1903 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Hard To Find - AMC1301DWVR | Isolation Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Isolation Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Isolation Amp, 210Khz, 50Uv, Soic-8; No. Of Amplifiers Texas Instruments |
| Source Current (IS) | 5.9 milliamps | 5.9 milliamps | 5.9 milliamps | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | Surface Mount | SOIC | SOIC; 8-SOIC (0.295\", 7.50mm Width) | |||||
| Supply Voltage (VS) | 3 volts | 5.5 volts | |||||||
| VOS | 0.0500 millivolts | 0.0500 millivolts |