Renesas Electronics Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps PS8551AL4-AX

Description
Win Source Part Number: 1086048-PS8551AL4-AX Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) -3db Bandwidth: 100 kHz Amplifier Type: Isolation Current - Input Bias: 1 µA Voltage - Input Offset: 2 mV Current - Supply: 13.5mA Current - Output / Channel: 7.8 mA Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-PS8551AL4-AX,5 59-1721 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1086048-PS8551AL4-AX Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) -3db Bandwidth: 100 kHz Amplifier Type: Isolation Current - Input Bias: 1 µA Voltage - Input Offset: 2 mV Current - Supply: 13.5mA Current - Output / Channel: 7.8 mA Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-PS8551AL4-AX,5 59-1721 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1086048-PS8551AL4-AX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1086048-PS8551AL4-AX
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1086048-PS8551AL4-AX
Win Source Part Number: 1086048-PS8551AL4-AX Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) -3db Bandwidth: 100 kHz Amplifier Type: Isolation Current - Input Bias: 1 µA Voltage - Input Offset: 2 mV Current - Supply: 13.5mA Current - Output / Channel: 7.8 mA Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-PS8551AL4-AX,5 59-1721 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1086048-PS8551AL4-AX
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 50
Mounting: SMD (SMT)
-3db Bandwidth: 100 kHz
Amplifier Type: Isolation
Current - Input Bias: 1 µA
Voltage - Input Offset: 2 mV
Current - Supply: 13.5mA
Current - Output / Channel: 7.8 mA
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-PS8551AL4-AX,559-1721
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551AL4-AX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
PS8551AL4-AX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps PS8551AL4-AX
IC OPAMP ISOLATION 1 CIRC 8DIPGW

IC OPAMP ISOLATION 1 CIRC 8DIPGW

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Optically Isolated Amplifiers
PS8551AL4-AX
Optically Isolated Amplifiers PS8551AL4-AX
Optically Isolated Amplifiers Hi-Spd Optocplr 8-pin DIP

Optically Isolated Amplifiers Hi-Spd Optocplr 8-pin DIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - PS8551AL4-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
PS8551AL4-AX
Instrumentation, OP Amps, Buffer Amps PS8551AL4-AX
Isolation Amplifier 1 Circuit 8-DIP Gull Wing

Isolation Amplifier 1 Circuit 8-DIP Gull Wing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1086048-PS8551AL4-AX PS8551AL4-AX PS8551AL4-AX PS8551AL4-AX
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Optically Isolated Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 13.5 milliamps 13.5 milliamps 13.5 milliamps
VOS 2 millivolts 2 millivolts
IBIAS 1 µA 1 µA
Bandwidth 0.1000 MHz 0.1000 MHz 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Op Amps - 2412941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details