TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Contacts 1924955-1

Description
Win Source Part Number: 968500-1924955-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Generation Y Type: Stamped, Lubricated Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Package: Tape & Reel (TR) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 30,000 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1924955-1-LSI,-1924 955-1-CSI,-1924955-1 -SI Base Product Number: 1924955
Request a Quote Datasheet
Description
Win Source Part Number: 968500-1924955-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Generation Y Type: Stamped, Lubricated Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Package: Tape & Reel (TR) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 30,000 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1924955-1-LSI,-1924 955-1-CSI,-1924955-1 -SI Base Product Number: 1924955
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 968500-1924955-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
968500-1924955-1
Connectors, Interconnects - Rectangular Connectors - Contacts 968500-1924955-1
Win Source Part Number: 968500-1924955-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Generation Y Type: Stamped, Lubricated Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Package: Tape & Reel (TR) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 30,000 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1924955-1-LSI,-1924 955-1-CSI,-1924955-1 -SI Base Product Number: 1924955

Win Source Part Number: 968500-1924955-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Generation Y
Type: Stamped, Lubricated
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Package: Tape & Reel (TR)
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 30,000
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -1924955-1-LSI,-1924955-1-CSI,-1924955-1-SI
Base Product Number: 1924955

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-1924955-1
Automotive Electronic Connector 332-1924955-1
Contact SKT Crimp ST Cable Mount 20-22AWG Box Automotive Product overview: 1924955-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1924955-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 20-22AWG Box Automotive Product overview: 1924955-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1924955-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 17-1924955-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1924955-1TR-ND
Rectangular Connector Contacts 17-1924955-1TR-ND
Socket Contact Tin 20-22 AWG Crimp Stamped, Lubricated

Socket Contact Tin 20-22 AWG Crimp Stamped, Lubricated

Buy Now Datasheet
Rectangular Connector Contacts - 17-1924955-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1924955-1CT-ND
Rectangular Connector Contacts 17-1924955-1CT-ND
CONN SOCKET 20-22AWG CRIMP TIN

CONN SOCKET 20-22AWG CRIMP TIN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 968500-1924955-1 332-1924955-1 17-1924955-1TR-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Automotive Electronic Connector Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products