TE Connectivity Rectangular Connector Contacts 1924579-3

Description
Pin Contact Nickel 18-20 AWG Crimp Stamped
Request a Quote Datasheet
Description
Pin Contact Nickel 18-20 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A122122-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122122-ND
Rectangular Connector Contacts A122122-ND
Pin Contact Nickel 18-20 AWG Crimp Stamped

Pin Contact Nickel 18-20 AWG Crimp Stamped

Buy Now Datasheet
TE Connectivity AMPSEAL 16 Pin Contact, 20-18 Ga., 1924579-3 - 38879 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMPSEAL 16 Pin Contact, 20-18 Ga., 1924579-3
38879
TE Connectivity AMPSEAL 16 Pin Contact, 20-18 Ga., 1924579-3 38879
AMPSEAL 16 (Heavy Duty Stamped & Formed size 16) contacts are rated up to 13 amps each. These stamped and formed contacts accept 14-20 Ga. (2.50-0.50 mm2) wire and are made of copper alloy. AMPSEAL 16 contact plating options include nickel or gold. TE Connectivity 1924579-3 AMPSEAL 16 Pin Contact Category: AMPSEAL 16 Connectors Manufacturer: TE Connectivity Durability: SAE J2030 6.11 Current Rating: Up to 13A Termination for: AMPSEAL 16 Cap Assembly Contact Plating: Nickel

AMPSEAL 16 (Heavy Duty Stamped & Formed size 16) contacts are rated up to 13 amps each. These stamped and formed contacts accept 14-20 Ga. (2.50-0.50 mm2) wire and are made of copper alloy. AMPSEAL 16 contact plating options include nickel or gold.

  • TE Connectivity 1924579-3 AMPSEAL 16 Pin Contact
  • Category: AMPSEAL 16 Connectors
  • Manufacturer: TE Connectivity
  • Durability: SAE J2030 6.11
  • Current Rating: Up to 13A
  • Termination for: AMPSEAL 16 Cap Assembly
  • Contact Plating: Nickel
Supplier's Site Datasheet
Contact, Pin, Crimp, 18 Awg; Product Range Te Connectivity - 70AH7235 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 18 Awg; Product Range Te Connectivity
70AH7235
Contact, Pin, Crimp, 18 Awg; Product Range Te Connectivity 70AH7235
CONTACT, PIN, CRIMP, 18 AWG; Product Range:AMPSEAL 16 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AMPSEAL 16 Series Automotive Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 18 AWG; Product Range:AMPSEAL 16 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AMPSEAL 16 Series Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122122-ND 38879 70AH7235
Product Name Rectangular Connector Contacts TE Connectivity AMPSEAL 16 Pin Contact, 20-18 Ga., 1924579-3 Contact, Pin, Crimp, 18 Awg; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data