HARTING Inc. of North America Power Connectors 19300060447

Description
Heavy Duty Power Connectors HAN 6B M32 T
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 6B M32 T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 19300060447 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19300060447
Power Connectors 19300060447
Heavy Duty Power Connectors HAN 6B M32 T

Heavy Duty Power Connectors HAN 6B M32 T

Buy Now
Swedesboro, NJ, United States
Power Connectors
19300060447
Power Connectors 19300060447
Han B Hood Top Entry HC 2 Pegs M32

Han B Hood Top Entry HC 2 Pegs M32

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 1195-3087-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3087-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3087-ND
Hood Connector Top Entry M32 6B IP65 - Dust Tight, Water Resistant

Hood Connector Top Entry M32 6B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Series: Han® B Package: Bulk Product Status: Active Connector Type: Hood Style: Top Entry Lock Location: Locking Clip (1) on Base Bottom Size / Dimension: 2.362" L x 1.693" W x 2.835" H (60.00mm x 43.00mm x 72.00mm) Housing Color: Gray

Manufacturer: HARTING
Category: Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Series: Han® B
Package: Bulk
Product Status: Active
Connector Type: Hood
Style: Top Entry
Lock Location: Locking Clip (1) on Base Bottom
Size / Dimension: 2.362" L x 1.693" W x 2.835" H (60.00mm x 43.00mm x 72.00mm)
Housing Color: Gray

Buy Now Datasheet
Connector/Terminal/Pin - 32391187 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32391187
Connector/Terminal/Pin 32391187
TOP ENTRY HOOD, SIZE 6B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 6B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:6B; CONNECTOR SHELL SIZE:6B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

TOP ENTRY HOOD, SIZE 6B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 6B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:6B; CONNECTOR SHELL SIZE:6B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19300060447 1195-3087-ND 32391187
Product Name Power Connectors Heavy Duty Connector Housings, Hoods, Bases Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug, 6-32 Female Thread Mounted - 8205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details