TE Connectivity Rectangular Connector Contacts 1-927771-1

Description
Socket Contact Gold 17-20 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Gold 17-20 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1-927771-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-927771-1TR-ND
Rectangular Connector Contacts 17-1-927771-1TR-ND
Socket Contact Gold 17-20 AWG Crimp Power

Socket Contact Gold 17-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - 17-1-927771-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-927771-1CT-ND
Rectangular Connector Contacts 17-1-927771-1CT-ND
CONN SOCKET 17-20AWG CRIMP GOLD

CONN SOCKET 17-20AWG CRIMP GOLD

Buy Now Datasheet
Automotive Contact, Skt, 19-17Awg, Crimp; Product Range Amp - Te Connectivity - 51M8625 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 19-17Awg, Crimp; Product Range Amp - Te Connectivity
51M8625
Automotive Contact, Skt, 19-17Awg, Crimp; Product Range Amp - Te Connectivity 51M8625
AUTOMOTIVE CONTACT, SKT, 19-17AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 19-17AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1-927771-1TR-ND 51M8625
Product Name Rectangular Connector Contacts Automotive Contact, Skt, 19-17Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Female to BNC Male, Adapter - SALE-9220 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details