PIN CONTACT NICKEL PLATE
Pin Contact Tin 18-20 AWG Crimp Stamped
Pin Contact Tin 18-20 AWG Crimp Stamped
Male Pin Contact, Crimp, 13A, 18-20AWG, ST Cable Mount Product overview: 1924463-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1924463-3 can be used for catalog matching and distributor lookup.
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:AMPSEAL 16 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AMP AMPSEAL 16 Series Automotive Housing Connectors; RoHS Compliant: Yes
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1924463-3 | A104143CT-ND | 332-1924463-3 | 20AH2616 |
| Product Name | Miscellaneous Connector | Rectangular Connector Contacts | 13A Electronic Connector | Automotive Contact, Pin, Crimp; Product Range Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector |