TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-928343-1

Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 1b,11b Number of Positions : 11 Number of Rows : 1 Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 55 MM  [2.16 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 6.6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : None UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 5&6 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 1b,11b Number of Positions : 11 Number of Rows : 1 Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 55 MM  [2.16 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 6.6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : None UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 5&6 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-928343-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-928343-1
Rectangular Wire & Cable Connectors & Housings 1-928343-1
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 1b,11b Number of Positions : 11 Number of Rows : 1 Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 55 MM  [2.16 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 6.6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : None UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 5&6 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Keying & Polarized Rib Location : 1b,11b
  • Number of Positions : 11
  • Number of Rows : 1

Dimensions


  • Connector Height : 12.2 MM  [.48 INCH ]
  • Connector Length : 55 MM  [2.16 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 6.6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • RAST Version : None
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Locking Latch Between Cavity Number : 5&6
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A116552-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A116552-ND
Rectangular Connector Housings A116552-ND
"11 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"

"11 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"

Buy Now Datasheet
Standard Timer Housing Amp - Te Connectivity - 35AC7447 - Newark, An Avnet Company
Chicago, IL, United States
Standard Timer Housing Amp - Te Connectivity
35AC7447
Standard Timer Housing Amp - Te Connectivity 35AC7447
STANDARD TIMER HOUSING

STANDARD TIMER HOUSING

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-928343-1 A116552-ND 35AC7447
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Standard Timer Housing Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1027-009-1200-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 104257-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers