HARTING Inc. of North America Power Connectors 19300320232

Description
Heavy Duty Power Connectors SURFACE MOUN
Request a Quote Datasheet
Description
Heavy Duty Power Connectors SURFACE MOUN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 19300320232 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19300320232
Power Connectors 19300320232
Heavy Duty Power Connectors SURFACE MOUN

Heavy Duty Power Connectors SURFACE MOUN

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 1195-5393-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-5393-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-5393-ND
Base - Box Mount Connector Side Entry M32 32B IP65 - Dust Tight, Water Resistant

Base - Box Mount Connector Side Entry M32 32B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Connector/Terminal/Pin - 50088785 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
50088785
Connector/Terminal/Pin 50088785
HEAVY DUTY HOUSING, HAN B SERIES, SIZE 32B, DOUBLE LOCKING LEVER, M32 SIDE ENTRY, ALUMINUM DIE-CAST MATERIAL,-40 TO +125 DEGREES C, IP65, (HAN B BASE SURFACE HC M32). FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY HOUSING, HAN B SERIES, SIZE 32B, DOUBLE LOCKING LEVER, M32 SIDE ENTRY, ALUMINUM DIE-CAST MATERIAL,-40 TO +125 DEGREES C, IP65, (HAN B BASE SURFACE HC M32). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19300320232 1195-5393-ND 50088785
Product Name Power Connectors Heavy Duty Connector Housings, Hoods, Bases Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A830-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers