TE Connectivity Electronic Connector 1924464-2

Description
Female Signal Crimp Tool, Straight, 18-20AWG Product overview: 1924464-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1924464-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Signal Crimp Tool, Straight, 18-20AWG Product overview: 1924464-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1924464-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-1924464-2
Electronic Connector 332-1924464-2
Female Signal Crimp Tool, Straight, 18-20AWG Product overview: 1924464-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1924464-2 can be used for catalog matching and distributor lookup.

Female Signal Crimp Tool, Straight, 18-20AWG Product overview: 1924464-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1924464-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1924464-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1924464-2
Connectors Crimp Contacts, Commercial, Stamped & Formed 1924464-2
ASSEMBLY, SOCKET

ASSEMBLY, SOCKET

Buy Now
Rectangular Connectors - 1924464-2 - 849303-1924464-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1924464-2
849303-1924464-2
Rectangular Connectors - 1924464-2 849303-1924464-2
Manufacturer: TE Connectivity Win Source Part Number: 849303-1924464-2 Series: AMPSEAL 16 HDSF Features: Contact Package: Reel - TR Family Name: 1924464 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8536.90.4000 Other Part Number: 1924464-2-ND, -1924464-2-CSI, A104139TR, -1924464-2-SI, 19244642, A104139CT

Manufacturer: TE Connectivity
Win Source Part Number: 849303-1924464-2
Series: AMPSEAL 16 HDSF
Features: Contact
Package: Reel - TR
Family Name: 1924464
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8536.90.4000
Other Part Number: 1924464-2-ND, -1924464-2-CSI, A104139TR, -1924464-2-SI, 19244642, A104139CT

Buy Now Datasheet
Miscellaneous Connector - 1924464-2 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
1924464-2
Miscellaneous Connector 1924464-2
ASSEMBLY, SOCKET

ASSEMBLY, SOCKET

Supplier's Site Datasheet
Rectangular Connector Contacts - A104139CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104139CT-ND
Rectangular Connector Contacts A104139CT-ND
Socket Contact Tin 18-20 AWG Crimp Stamped

Socket Contact Tin 18-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A104139TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104139TR-ND
Rectangular Connector Contacts A104139TR-ND
Socket Contact Tin 18-20 AWG Crimp Stamped

Socket Contact Tin 18-20 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 20-18Awg, Crimp; Product Range Te Connectivity - 21R7621 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-18Awg, Crimp; Product Range Te Connectivity
21R7621
Contact, Socket, 20-18Awg, Crimp; Product Range Te Connectivity 21R7621
CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:AMPSEAL 16 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Pin & Socket Housings RoHS Compliant: Yes

CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:AMPSEAL 16 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Pin & Socket Housings RoHS Compliant: Yes

Supplier's Site
Contact, Ampseal 16 Series, Socket, 20 Awg, 18 Awg, Crimp, Copper Alloy Rohs Compliant Te Connectivity - 75Y4880 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Ampseal 16 Series, Socket, 20 Awg, 18 Awg, Crimp, Copper Alloy Rohs Compliant Te Connectivity
75Y4880
Contact, Ampseal 16 Series, Socket, 20 Awg, 18 Awg, Crimp, Copper Alloy Rohs Compliant Te Connectivity 75Y4880
Contact, AMPSEAL 16 Series, Socket, 20 AWG, 18 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Contact, AMPSEAL 16 Series, Socket, 20 AWG, 18 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1924464-2 1924464-2 849303-1924464-2 1924464-2 A104139CT-ND 21R7621 75Y4880
Product Name Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Connectors - 1924464-2 Miscellaneous Connector Rectangular Connector Contacts Contact, Socket, 20-18Awg, Crimp; Product Range Te Connectivity Contact, Ampseal 16 Series, Socket, 20 Awg, 18 Awg, Crimp, Copper Alloy Rohs Compliant Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 180 Housing,White - 1381G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers