HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19300101420

Description
Hood Connector Top Entry M20 10B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Hood Connector Top Entry M20 10B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-3107-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3107-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3107-ND
Hood Connector Top Entry M20 10B IP65 - Dust Tight, Water Resistant

Hood Connector Top Entry M20 10B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
 - 19300101420 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Heavy Duty Power Connectors METAL HOOD H

Heavy Duty Power Connectors METAL HOOD H

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 19300101420 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Housings, Hoods, Bases
19300101420
Heavy Duty Connector Housings, Hoods, Bases 19300101420
CONN HOOD TOP ENTRY SZ10B M20

CONN HOOD TOP ENTRY SZ10B M20

Supplier's Site Datasheet
Connector/Terminal/Pin - 24652507 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
24652507
Connector/Terminal/Pin 24652507
HOOD, SIZE: 10 B, LOW CONSTRUCTION, DOUBLE LOCKING LEVER, TOP ENTRY, 1X M20, MATERIAL (HOOD/HOUSING): ALUMINIUM DIE-CAST, POWDER-COATED, RAL 7037 (DUST GREY), DEGREE OF PROTECTION: IP65, IP67, IN COMBINATION WITH SPECIAL BULKHEAD MOUNTED HOUSINGS. FREE 2 YEAR RADWELL WARRANTY

HOOD, SIZE: 10 B, LOW CONSTRUCTION, DOUBLE LOCKING LEVER, TOP ENTRY, 1X M20, MATERIAL (HOOD/HOUSING): ALUMINIUM DIE-CAST, POWDER-COATED, RAL 7037 (DUST GREY), DEGREE OF PROTECTION: IP65, IP67, IN COMBINATION WITH SPECIAL BULKHEAD MOUNTED HOUSINGS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3107-ND 19300101420 19300101420 24652507
Product Name Heavy Duty Connector Housings, Hoods, Bases Heavy Duty Connector Housings, Hoods, Bases Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details