TE Connectivity Rectangular Connector Contacts 1924464-1

Description
Socket Contact Gold 18-20 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Gold 18-20 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A104138CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104138CT-ND
Rectangular Connector Contacts A104138CT-ND
Socket Contact Gold 18-20 AWG Crimp Stamped

Socket Contact Gold 18-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A104138TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104138TR-ND
Rectangular Connector Contacts A104138TR-ND
Socket Contact Gold 18-20 AWG Crimp Stamped

Socket Contact Gold 18-20 AWG Crimp Stamped

Buy Now Datasheet
Miscellaneous Connector - 1924464-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
1924464-1
Miscellaneous Connector 1924464-1
ASSEMBLY, SOCKET

ASSEMBLY, SOCKET

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
332-1924464-1
Electronic Connector 332-1924464-1
Female Socket Assembly, Crimp, 18-20AWG, Tin Plated Copper Product overview: 1924464-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1924464-1 can be used for catalog matching and distributor lookup.

Female Socket Assembly, Crimp, 18-20AWG, Tin Plated Copper Product overview: 1924464-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1924464-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Contact, Skt, 20-18Awg, Crimp; Product Range Te Connectivity - 21R7620 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 20-18Awg, Crimp; Product Range Te Connectivity
21R7620
Automotive Contact, Skt, 20-18Awg, Crimp; Product Range Te Connectivity 21R7620
AUTOMOTIVE CONTACT, SKT, 20-18AWG, CRIMP; Product Range:AMPSEAL 16 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 20-18AWG, CRIMP; Product Range:AMPSEAL 16 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Skt, 20-18Awg, Crimp; Product Range Te Connectivity - 80AJ9346 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 20-18Awg, Crimp; Product Range Te Connectivity
80AJ9346
Automotive Contact, Skt, 20-18Awg, Crimp; Product Range Te Connectivity 80AJ9346
AUTOMOTIVE CONTACT, SKT, 20-18AWG, CRIMP; Product Range:AMPSEAL 16 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 20-18AWG, CRIMP; Product Range:AMPSEAL 16 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104138CT-ND 1924464-1 332-1924464-1 1924464-1 21R7620
Product Name Rectangular Connector Contacts Miscellaneous Connector Electronic Connector Automotive Contact, Skt, 20-18Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Black - 1381G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
5 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5B-2031-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers