Power Terminal, Crimp, Male, Copper Alloy, Tin Plated, 20-24AWG Product overview: 1-928918-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-928918-1 can be used for catalog matching and distributor lookup.
Pin Contact Tin 20-24 AWG Crimp Stamped
Connectors
Manufacturer: TE Connectivity
Win Source Part Number: 843914-1-928918-1
Series: Micro Quadlok
Features: Pin Contact Tin 20-24 AWG Crimp Stamped
Package: Reel - TR
Part Status: Obsolete
Family Name: 928918
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 13000
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: -1-928918-1-CSI, A126099CT, A126099TR, 1-928918-1-ND, -1-928918-1-SI, -1-928918-1-LSI
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1-928918-1 | A126099TR-ND | 1-928918-1 | 843914-1-928918-1 |
| Product Name | Electronic Connector | Rectangular Connector Contacts | Rectangular Connectors - 1-928918-1 | |
| Gender | Male / Plug |