TE Connectivity Automotive Electronic Connector 1924968-3

Description
Contact M Crimp ST Cable Mount 20-22AWG Package Automotive Product overview: 1924968-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1924968-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact M Crimp ST Cable Mount 20-22AWG Package Automotive Product overview: 1924968-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1924968-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
332-1924968-3
Automotive Electronic Connector 332-1924968-3
Contact M Crimp ST Cable Mount 20-22AWG Package Automotive Product overview: 1924968-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1924968-3 can be used for catalog matching and distributor lookup.

Contact M Crimp ST Cable Mount 20-22AWG Package Automotive Product overview: 1924968-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1924968-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 17-1924968-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1924968-3-ND
Rectangular Connector Contacts 17-1924968-3-ND
CONTACT, MALE 0.64, 20 TO 22 AWG

CONTACT, MALE 0.64, 20 TO 22 AWG

Buy Now Datasheet
Automotive Contact, Pin, 22-20Awg; Product Range Te Connectivity - 68AH8374 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, 22-20Awg; Product Range Te Connectivity
68AH8374
Automotive Contact, Pin, 22-20Awg; Product Range Te Connectivity 68AH8374
AUTOMOTIVE CONTACT, PIN, 22-20AWG; Product Range:Generation Y Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, 22-20AWG; Product Range:Generation Y Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site
Contact, Pin, Crimp, 22-20Awg Rohs Compliant Te Connectivity - 70AH7237 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 22-20Awg Rohs Compliant Te Connectivity
70AH7237
Contact, Pin, Crimp, 22-20Awg Rohs Compliant Te Connectivity 70AH7237
CONTACT, PIN, CRIMP, 22-20AWG ROHS COMPLIANT: YES

CONTACT, PIN, CRIMP, 22-20AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1924968-3 17-1924968-3-ND 68AH8374 70AH7237
Product Name Automotive Electronic Connector Rectangular Connector Contacts Automotive Contact, Pin, 22-20Awg; Product Range Te Connectivity Contact, Pin, Crimp, 22-20Awg Rohs Compliant Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data