HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19300240448

Description
Hood Connector Top Entry M40 24B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Hood Connector Top Entry M40 24B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-3543-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3543-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3543-ND
Hood Connector Top Entry M40 24B IP65 - Dust Tight, Water Resistant

Hood Connector Top Entry M40 24B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases - 1380599-19300240448 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
1380599-19300240448
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases 1380599-19300240448
Win Source Part Number: 1380599-19300240448 Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Housings, Hoods, Bases Series: Han® B Connector Type: Hood Package: Bulk Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Material: Aluminum, Die Cast Size / Dimension: 4.724" L x 1.693" W x 2.992" H (120.00mm x 43.00mm x 76.00mm) Housing Color: Gray Standard Package: 1 pcs Style: Top Entry Size: 24B Thread Size: M40 Temperature Range - Operating: -40°C ~ 125°C Housing Finish: Powder Coated ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: HARTING Base Product Number: 19300240 Lock Location: Locking Clip (1) on Base Bottom Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380599-19300240448
Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Housings, Hoods, Bases
Series: Han® B
Connector Type: Hood
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Material: Aluminum, Die Cast
Size / Dimension: 4.724" L x 1.693" W x 2.992" H (120.00mm x 43.00mm x 76.00mm)
Housing Color: Gray
Standard Package: 1 pcs
Style: Top Entry
Size: 24B
Thread Size: M40
Temperature Range - Operating: -40°C ~ 125°C
Housing Finish: Powder Coated
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: HARTING
Base Product Number: 19300240
Lock Location: Locking Clip (1) on Base Bottom
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-3543-ND 1380599-19300240448
Product Name Heavy Duty Connector Housings, Hoods, Bases Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products