HARTING Inc. of North America Power Connectors 19300060547

Description
Heavy Duty Power Connectors HAN 6B M32 S
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 6B M32 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 19300060547 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19300060547
Power Connectors 19300060547
Heavy Duty Power Connectors HAN 6B M32 S

Heavy Duty Power Connectors HAN 6B M32 S

Buy Now
Swedesboro, NJ, United States
Power Connectors
19300060547
Power Connectors 19300060547
Han B Hood Side Entry HC 2 Pegs M32

Han B Hood Side Entry HC 2 Pegs M32

Buy Now
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Series: Han® B Package: Bulk Product Status: Active Connector Type: Hood Style: Side Entry Lock Location: Locking Clip (1) on Base Bottom Size / Dimension: 2.362" L x 1.693" W x 2.835" H (60.00mm x 43.00mm x 72.00mm) Ingress Protection: IP65 - Dust Tight, Water Resistant

Manufacturer: HARTING
Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Series: Han® B
Package: Bulk
Product Status: Active
Connector Type: Hood
Style: Side Entry
Lock Location: Locking Clip (1) on Base Bottom
Size / Dimension: 2.362" L x 1.693" W x 2.835" H (60.00mm x 43.00mm x 72.00mm)
Ingress Protection: IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Heavy Duty Connector Housings, Hoods, Bases - 1195-3089-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3089-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3089-ND
Hood Connector Side Entry M32 6B IP65 - Dust Tight, Water Resistant

Hood Connector Side Entry M32 6B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Connector/Terminal/Pin - 24416464 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
24416464
Connector/Terminal/Pin 24416464
HOOD, 6B, SIDE ENTRY, ALUMINIUM, M32; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:90 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 6B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:6B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

HOOD, 6B, SIDE ENTRY, ALUMINIUM, M32; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:90 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 6B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:6B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19300060547 1195-3089-ND 24416464
Product Name Power Connectors Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Heavy Duty Connector Housings, Hoods, Bases Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A127655-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 20 to 24 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 333361 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coaxial Adapters - NA3J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details