HARTING Inc. of North America Power Connectors 19300161421

Description
Heavy Duty Power Connectors HAN 16B M25
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 16B M25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 19300161421 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19300161421
Power Connectors 19300161421
Heavy Duty Power Connectors HAN 16B M25

Heavy Duty Power Connectors HAN 16B M25

Buy Now
Swedesboro, NJ, United States
Power Connectors
19300161421
Power Connectors 19300161421
Han B Hood Top Entry LC 4 Pegs M25

Han B Hood Top Entry LC 4 Pegs M25

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 1195-3126-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3126-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3126-ND
Hood Connector Top Entry M25 16B IP65 - Dust Tight, Water Resistant

Hood Connector Top Entry M25 16B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases - 1380598-19300161421 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
1380598-19300161421
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases 1380598-19300161421
Win Source Part Number: 1380598-19300161421 Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Housings, Hoods, Bases Series: Han® B Connector Type: Hood Package: Bulk Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Material: Aluminum, Die Cast Size / Dimension: 3.681" L x 1.693" W x 2.402" H (93.50mm x 43.00mm x 61.00mm) Housing Color: Gray Standard Package: 1 pcs Style: Top Entry Size: 16B Thread Size: M25 Temperature Range - Operating: -40°C ~ 125°C Housing Finish: Powder Coated ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: HARTING Base Product Number: 19300161 Lock Location: Locking Clip (2) on Base Bottom Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380598-19300161421
Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Housings, Hoods, Bases
Series: Han® B
Connector Type: Hood
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Material: Aluminum, Die Cast
Size / Dimension: 3.681" L x 1.693" W x 2.402" H (93.50mm x 43.00mm x 61.00mm)
Housing Color: Gray
Standard Package: 1 pcs
Style: Top Entry
Size: 16B
Thread Size: M25
Temperature Range - Operating: -40°C ~ 125°C
Housing Finish: Powder Coated
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: HARTING
Base Product Number: 19300161
Lock Location: Locking Clip (2) on Base Bottom
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-19300161421
Electronic Connector 363-19300161421
Connector Accessory, Product overview: 19300161421 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-19300161421 can be used for catalog matching and distributor lookup.

Connector Accessory, Product overview: 19300161421 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-19300161421 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector/Terminal/Pin - 18858721 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18858721
Connector/Terminal/Pin 18858721
TOP ENTRY HOOD, SIZE 16B, METAL, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:180, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HAN 16B INSERTS & BASES, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:16B, EXTERNAL WIDTH:57 MM, ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

TOP ENTRY HOOD, SIZE 16B, METAL, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:180, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HAN 16B INSERTS & BASES, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:16B, EXTERNAL WIDTH:57 MM, ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Heavy Duty Connector Housings, Hoods, Bases - 19300161421 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Housings, Hoods, Bases
19300161421
Heavy Duty Connector Housings, Hoods, Bases 19300161421
CONN HOOD TOP ENTRY SZ16B M25

CONN HOOD TOP ENTRY SZ16B M25

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19300161421 1195-3126-ND 1380598-19300161421 363-19300161421 18858721 19300161421
Product Name Power Connectors Heavy Duty Connector Housings, Hoods, Bases Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases Electronic Connector Connector/Terminal/Pin Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101Y05L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
BNC (F) Bulkhead Solder Type Connector - ET-BFS-BH-ST-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
XC4 DIN Medium/High-Current Connectors - XC4B-4811 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details