HARTING Inc. of North America Power Connectors 19300160232

Description
Heavy Duty Power Connectors HAN16B HC2
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN16B HC2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 19300160232 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19300160232
Power Connectors 19300160232
Heavy Duty Power Connectors HAN16B HC2

Heavy Duty Power Connectors HAN16B HC2

Buy Now
Swedesboro, NJ, United States
Power Connectors
19300160232
Power Connectors 19300160232
Han 16B SM Base HC 1 x M32

Han 16B SM Base HC 1 x M32

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 1195-3115-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3115-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3115-ND
Base - Box Mount Connector Side Entry M32 16B IP65 - Dust Tight, Water Resistant

Base - Box Mount Connector Side Entry M32 16B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Connector/Terminal/Pin - 47600609 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
47600609
Connector/Terminal/Pin 47600609
RECTANGULAR POWER BASE, SIZE 16B, 2 LEVER, M32, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:SURFACE MOUNT, RECTANGULAR SHELL SIZE:16B, FOR USE WITH:HAN 16B HOODS & INSERTS, LOCKING TYPE:2 LEVER ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR POWER BASE, SIZE 16B, 2 LEVER, M32, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:SURFACE MOUNT, RECTANGULAR SHELL SIZE:16B, FOR USE WITH:HAN 16B HOODS & INSERTS, LOCKING TYPE:2 LEVER ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19300160232 1195-3115-ND 47600609
Product Name Power Connectors Heavy Duty Connector Housings, Hoods, Bases Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products