Manufacturer: HARTING
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Series: Han® B
Connector Type: Hood
Package: Bulk
Size / Dimension: 3.681" L x 1.693" W x 2.992" H (93.50mm x 43.00mm x 76.00mm)
Housing Color: Gray
Style: Side Entry
Size: 16B
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Lock Location: Locking Clip (2) on Base Bottom
Hood Connector Side Entry M40 16B IP65 - Dust Tight, Water Resistant
Heavy Duty Power Connectors METAL HOOD HAN 16B 2 LVR LCKING Product overview: 19300160528 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-19300160528 can be used for catalog matching and distributor lookup.
Heavy Duty Power Connectors METAL HOOD H
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-3122-ND | 363-19300160528 | 19300160528 | |
| Product Name | Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases | Heavy Duty Connector Housings, Hoods, Bases | Electronic Connector | |
| Connector Type | Rectangular Connectors, Heavy Duty |