HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19300060296

Description
Base - Box Mount Connector Side Entry M25 6B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Box Mount Connector Side Entry M25 6B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-5814-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-5814-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-5814-ND
Base - Box Mount Connector Side Entry M25 6B IP65 - Dust Tight, Water Resistant

Base - Box Mount Connector Side Entry M25 6B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Connectors - 19300060296 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
19300060296
Connectors 19300060296
6B SURFACE MOUNT HOUSING, SING

6B SURFACE MOUNT HOUSING, SING

Buy Now
Power Connectors - 19300060296 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19300060296
Power Connectors 19300060296
Heavy Duty Power Connectors SURFACE MOUN

Heavy Duty Power Connectors SURFACE MOUN

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-5814-ND 19300060296 19300060296
Product Name Heavy Duty Connector Housings, Hoods, Bases Connectors Power Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NC2-MG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details