HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19300241531

Description
Hood Connector Side Entry M25 24B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Hood Connector Side Entry M25 24B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-6885-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-6885-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-6885-ND
Hood Connector Side Entry M25 24B IP65 - Dust Tight, Water Resistant

Hood Connector Side Entry M25 24B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
 - 19300241531 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Heavy Duty Power Connectors Han B Hood S

Heavy Duty Power Connectors Han B Hood S

Buy Now
Connector/Terminal/Pin - 42857730 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
42857730
Connector/Terminal/Pin 42857730
HOOD, SIDE ENTRY, 24B, M25, 2 LEVER; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:24B;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, SIDE ENTRY, 24B, M25, 2 LEVER; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:24B;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-6885-ND 19300241531 42857730
Product Name Heavy Duty Connector Housings, Hoods, Bases Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
Coaxial Adapters - NAM2V - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details