HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19300061295

Description
Base - Box Mount Connector Side Entry M20 6B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Box Mount Connector Side Entry M20 6B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-3093-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3093-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3093-ND
Base - Box Mount Connector Side Entry M20 6B IP65 - Dust Tight, Water Resistant

Base - Box Mount Connector Side Entry M20 6B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Power Connectors - 19300061295 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19300061295
Power Connectors 19300061295
Heavy Duty Power Connectors SURFACE MOUN

Heavy Duty Power Connectors SURFACE MOUN

Buy Now
Heavy Duty Base, Side Entry, 6B, 1 Lever; Product Range Harting - 29H1701 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Side Entry, 6B, 1 Lever; Product Range Harting
29H1701
Heavy Duty Base, Side Entry, 6B, 1 Lever; Product Range Harting 29H1701
HEAVY DUTY BASE, SIDE ENTRY, 6B, 1 LEVER; Product Range:Han B Series; Connector Mounting:Box Mount; Rectangular Shell Size:6B; For Use With:Harting Han Series Heavy Duty Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes

HEAVY DUTY BASE, SIDE ENTRY, 6B, 1 LEVER; Product Range:Han B Series; Connector Mounting:Box Mount; Rectangular Shell Size:6B; For Use With:Harting Han Series Heavy Duty Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
HARTING Components 19300061295

HARTING Components 19300061295

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3093-ND 19300061295 29H1701
Product Name Heavy Duty Connector Housings, Hoods, Bases Power Connectors Heavy Duty Base, Side Entry, 6B, 1 Lever; Product Range Harting Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products