TE Connectivity Rectangular Connector Contacts 1924879-1

Description
Socket Contact Tin 18-20 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 18-20 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A128313-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A128313-ND
Rectangular Connector Contacts A128313-ND
Socket Contact Tin 18-20 AWG Crimp Power

Socket Contact Tin 18-20 AWG Crimp Power

Buy Now Datasheet
Automotive Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity - 35R0250 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity
35R0250
Automotive Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity 35R0250
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 18AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Automotive Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP, 18AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A128313-ND 35R0250
Product Name Rectangular Connector Contacts Automotive Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Header; 2; 8 A; 125/300 V; 0.150 in.; 0.35 in.; Polyamide 6.6 - 70078490 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details