TE Connectivity TE Connectivity 1924580-2 AMPSEAL 16 Socket Contact, 20-18 Ga. 1924580-2

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
TE Connectivity 1924580-2 AMPSEAL 16 Socket Contact, 20-18 Ga. - 38881 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 1924580-2 AMPSEAL 16 Socket Contact, 20-18 Ga.
38881
TE Connectivity 1924580-2 AMPSEAL 16 Socket Contact, 20-18 Ga. 38881
AMPSEAL 16 (Heavy Duty Stamped & Formed size 16) contacts are rated up to 13 amps each. These stamped and formed contacts accept 14-20 Ga. (2.50-0.50 mm2) wire and are made of copper alloy. AMPSEAL 16 contact plating options include nickel or gold. TE Connectivity 1924580-2 AMPSEAL 16 Socket Contact Category: AMPSEAL 16 Connectors Manufacturer: TE Connectivity Durability: SAE J2030 6.11 Current Rating: Up to 13A Termination for: AMPSEAL 16 Plug Assembly Contact Plating: Nickel

AMPSEAL 16 (Heavy Duty Stamped & Formed size 16) contacts are rated up to 13 amps each. These stamped and formed contacts accept 14-20 Ga. (2.50-0.50 mm2) wire and are made of copper alloy. AMPSEAL 16 contact plating options include nickel or gold.

  • TE Connectivity 1924580-2 AMPSEAL 16 Socket Contact
  • Category: AMPSEAL 16 Connectors
  • Manufacturer: TE Connectivity
  • Durability: SAE J2030 6.11
  • Current Rating: Up to 13A
  • Termination for: AMPSEAL 16 Plug Assembly
  • Contact Plating: Nickel
Supplier's Site Datasheet
Rectangular Connector Contacts - 1924580-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
1924580-2-ND
Rectangular Connector Contacts 1924580-2-ND
Socket Contact Nickel 18-20 AWG Crimp Stamped

Socket Contact Nickel 18-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Power Contact, Ampseal Series, Nickel Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Te Connectivity - 19X2302 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Ampseal Series, Nickel Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Te Connectivity
19X2302
Rectangular Power Contact, Ampseal Series, Nickel Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Te Connectivity 19X2302
Rectangular Power Contact, AMPSEAL Series, Nickel Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, AMPSEAL Series, Nickel Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1924580-2 38881 1924580-2-ND 19X2302
Product Name TE Connectivity 1924580-2 AMPSEAL 16 Socket Contact, 20-18 Ga. Rectangular Connector Contacts Rectangular Power Contact, Ampseal Series, Nickel Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Te Connectivity
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details