HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19300101231

Description
Base - Box Mount Connector Side Entry M25 10B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Box Mount Connector Side Entry M25 10B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-5820-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-5820-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-5820-ND
Base - Box Mount Connector Side Entry M25 10B IP65 - Dust Tight, Water Resistant

Base - Box Mount Connector Side Entry M25 10B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Power Connectors - 19300101231 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19300101231
Power Connectors 19300101231
Heavy Duty Power Connectors BASE 2 LVR 1

Heavy Duty Power Connectors BASE 2 LVR 1

Buy Now
Swedesboro, NJ, United States
Power Connectors
19300101231
Power Connectors 19300101231
Han 10B Base Surface LC 1 x M25

Han 10B Base Surface LC 1 x M25

Buy Now
Connector/Terminal/Pin - 89153471 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
89153471
Connector/Terminal/Pin 89153471
HEAVY DUTY BASE, SIDE ENTRY, 10B/2 LEVER, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:BOX MOUNT, RECTANGULAR SHELL SIZE:10B, FOR USE WITH:HARTING HAN SERIES HEAVY DUTY INSERTS & MODULES, LOCKING TYPE:2 LEVER ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY BASE, SIDE ENTRY, 10B/2 LEVER, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:BOX MOUNT, RECTANGULAR SHELL SIZE:10B, FOR USE WITH:HARTING HAN SERIES HEAVY DUTY INSERTS & MODULES, LOCKING TYPE:2 LEVER ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-5820-ND 19300101231 89153471
Product Name Heavy Duty Connector Housings, Hoods, Bases Power Connectors Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details