HARTING Inc. of North America Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases 19300241515

Description
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Series: Han® B Package: Bulk Product Status: Active Connector Type: Hood Style: Side Entry Lock Location: Locking Clip (2) on Base Bottom Size / Dimension: 4.724" L x 1.693" W x 2.461" H (120.00mm x 43.00mm x 62.50mm) Ingress Protection: IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Series: Han® B Package: Bulk Product Status: Active Connector Type: Hood Style: Side Entry Lock Location: Locking Clip (2) on Base Bottom Size / Dimension: 4.724" L x 1.693" W x 2.461" H (120.00mm x 43.00mm x 62.50mm) Ingress Protection: IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Series: Han® B Package: Bulk Product Status: Active Connector Type: Hood Style: Side Entry Lock Location: Locking Clip (2) on Base Bottom Size / Dimension: 4.724" L x 1.693" W x 2.461" H (120.00mm x 43.00mm x 62.50mm) Ingress Protection: IP65 - Dust Tight, Water Resistant

Manufacturer: HARTING
Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Series: Han® B
Package: Bulk
Product Status: Active
Connector Type: Hood
Style: Side Entry
Lock Location: Locking Clip (2) on Base Bottom
Size / Dimension: 4.724" L x 1.693" W x 2.461" H (120.00mm x 43.00mm x 62.50mm)
Ingress Protection: IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-19300241515
Electronic Connector 363-19300241515
Heavy Duty Power Connectors HD SIDE ENTRY 4 PEGS HAN B Product overview: 19300241515 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-19300241515 can be used for catalog matching and distributor lookup.

Heavy Duty Power Connectors HD SIDE ENTRY 4 PEGS HAN B Product overview: 19300241515 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-19300241515 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Heavy Duty Connector Housings, Hoods, Bases - 1195-5389-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-5389-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-5389-ND
Hood Connector Side Entry M25 6B IP65 - Dust Tight, Water Resistant

Hood Connector Side Entry M25 6B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Power Connectors - 19300241515 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19300241515
Power Connectors 19300241515
Heavy Duty Power Connectors HD SIDE ENTR

Heavy Duty Power Connectors HD SIDE ENTR

Buy Now
Han B Hood Side Entry Lc 4 Pegs P G 21 F Rohs Compliant Harting - 29H1843 - Newark, An Avnet Company
Chicago, IL, United States
Han B Hood Side Entry Lc 4 Pegs P G 21 F Rohs Compliant Harting
29H1843
Han B Hood Side Entry Lc 4 Pegs P G 21 F Rohs Compliant Harting 29H1843
Han B Hood Side Entry LC 4 Pegs P g 21 f RoHS Compliant: NA

Han B Hood Side Entry LC 4 Pegs P g 21 f RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 363-19300241515 1195-5389-ND 19300241515 29H1843
Product Name Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Electronic Connector Heavy Duty Connector Housings, Hoods, Bases Power Connectors Han B Hood Side Entry Lc 4 Pegs P G 21 F Rohs Compliant Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Rectangular Connector Contacts - 2243-160-1150-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 1 AWG
View Details
2 suppliers