TE Connectivity Rectangular Connector Contacts 1924463-1

Description
Pin Contact Gold 18-20 AWG Crimp Stamped
Request a Quote Datasheet
Description
Pin Contact Gold 18-20 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A104142TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104142TR-ND
Rectangular Connector Contacts A104142TR-ND
Pin Contact Gold 18-20 AWG Crimp Stamped

Pin Contact Gold 18-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A104142CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104142CT-ND
Rectangular Connector Contacts A104142CT-ND
Pin Contact Gold 18-20 AWG Crimp Stamped

Pin Contact Gold 18-20 AWG Crimp Stamped

Buy Now Datasheet
Miscellaneous Connector - 1924463-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
1924463-1
Miscellaneous Connector 1924463-1
PIN CONTACT AU PLATED

PIN CONTACT AU PLATED

Supplier's Site Datasheet
Connectors - 1924463-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1924463-1
Connectors 1924463-1
CUT STRIP - PIN CONTACT AU PLATED

CUT STRIP - PIN CONTACT AU PLATED

Buy Now
Contact, Pin, 20-18Awg, Crimp; Product Range Te Connectivity - 75Y4879 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-18Awg, Crimp; Product Range Te Connectivity
75Y4879
Contact, Pin, 20-18Awg, Crimp; Product Range Te Connectivity 75Y4879
CONTACT, PIN, 20-18AWG, CRIMP; Product Range:AMPSEAL 16 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPSEAL 16 Series Connectors RoHS Compliant: Yes

CONTACT, PIN, 20-18AWG, CRIMP; Product Range:AMPSEAL 16 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPSEAL 16 Series Connectors RoHS Compliant: Yes

Supplier's Site
1924463-1 Rohs Compliant Te Connectivity - 98AC4934 - Newark, An Avnet Company
Chicago, IL, United States
1924463-1 Rohs Compliant Te Connectivity
98AC4934
1924463-1 Rohs Compliant Te Connectivity 98AC4934
1924463-1 ROHS COMPLIANT: YES

1924463-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104142TR-ND 1924463-1 1924463-1 75Y4879 98AC4934
Product Name Rectangular Connector Contacts Miscellaneous Connector Connectors Contact, Pin, 20-18Awg, Crimp; Product Range Te Connectivity 1924463-1 Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-943-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details