Manufacturer: HARTING
Category: Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Series: Han® B
Package: Bulk
Product Status: Active
Connector Type: Hood
Lock Location: Locking Clip (2) on Base Bottom
Size / Dimension: 2.858" L x 1.693" W x 2.835" H (72.60mm x 43.00mm x 72.00mm)
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Finish: Powder Coated
Connector Accessory, Product overview: 19300100527 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-19300100527 can be used for catalog matching and distributor lookup.
Heavy Duty Power Connectors HAN 10B M32
Han B Hood Side Entry HC 4 Pegs M32
Hood Connector Side Entry M32 10B IP65 - Dust Tight, Water Resistant
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 363-19300100527 | 19300100527 | 1195-3102-ND | |
| Product Name | Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases | Electronic Connector | Power Connectors | Heavy Duty Connector Housings, Hoods, Bases |
| Gender | Female / Jack |