Telemecanique Sensors XY2CE2A250EX

Description
Telemecanique XY2CE EX ATEX emergency stop rope pull switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the tripwire breaking. Range = Preventa XY2 Series = XY2CE Reset Button = Yes Pole Configuration = DPST Normal State Configuration = NC, NO Indicator Type = Rope Tension Maximum Rope Span = 70m Maximum Current = 3 A ac, 270 mA dc Maximum AC Voltage = 240V Maximum DC Voltage = 250V
Request a Quote
Description
Telemecanique XY2CE EX ATEX emergency stop rope pull switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the tripwire breaking. Range = Preventa XY2 Series = XY2CE Reset Button = Yes Pole Configuration = DPST Normal State Configuration = NC, NO Indicator Type = Rope Tension Maximum Rope Span = 70m Maximum Current = 3 A ac, 270 mA dc Maximum AC Voltage = 240V Maximum DC Voltage = 250V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1300883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemecanique XY2CE EX ATEX emergency stop rope pull switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the tripwire breaking. Range = Preventa XY2 Series = XY2CE Reset Button = Yes Pole Configuration = DPST Normal State Configuration = NC, NO Indicator Type = Rope Tension Maximum Rope Span = 70m Maximum Current = 3 A ac, 270 mA dc Maximum AC Voltage = 240V Maximum DC Voltage = 250V

Telemecanique XY2CE EX ATEX emergency stop rope pull switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the tripwire breaking.
Range = Preventa XY2
Series = XY2CE
Reset Button = Yes
Pole Configuration = DPST
Normal State Configuration = NC, NO
Indicator Type = Rope Tension
Maximum Rope Span = 70m
Maximum Current = 3 A ac, 270 mA dc
Maximum AC Voltage = 240V
Maximum DC Voltage = 250V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 1300883
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

 - 8264088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
Pendant Station - 12071 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
View Details
 - 7418672 - RS Components, Ltd.
Schmersal Inc.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
Handheld transmitter - Mini-PGT Transmitter - Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details