Siemens Corporation 3SE71501BF00

Description
The 3SE7 series of grab wire switches (trip wire switches, cable operated switches) are used for monitoring or for EMERGENCY STOP devices on particularly dangerous system sections. As the effective range of a grab wire switch is only limited by the length of the grab wire, large systems can also be protected. Switches (requiring pulling at both ends) and conveyor belt unbalance trackers are used primarily for monitoring very long belt systems. Range = SIRIUS Series = 3SE7 Reset Button = Yes Pole Configuration = DP Normal State Configuration = 2NC Mounting Orientation = Straight Maximum Rope Span = 25m Maximum Current = 6 A Maximum AC Voltage = 400V Housing Material = Aluminium Alloy
Request a Quote
Description
The 3SE7 series of grab wire switches (trip wire switches, cable operated switches) are used for monitoring or for EMERGENCY STOP devices on particularly dangerous system sections. As the effective range of a grab wire switch is only limited by the length of the grab wire, large systems can also be protected. Switches (requiring pulling at both ends) and conveyor belt unbalance trackers are used primarily for monitoring very long belt systems. Range = SIRIUS Series = 3SE7 Reset Button = Yes Pole Configuration = DP Normal State Configuration = 2NC Mounting Orientation = Straight Maximum Rope Span = 25m Maximum Current = 6 A Maximum AC Voltage = 400V Housing Material = Aluminium Alloy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5281030 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 3SE7 series of grab wire switches (trip wire switches, cable operated switches) are used for monitoring or for EMERGENCY STOP devices on particularly dangerous system sections. As the effective range of a grab wire switch is only limited by the length of the grab wire, large systems can also be protected. Switches (requiring pulling at both ends) and conveyor belt unbalance trackers are used primarily for monitoring very long belt systems. Range = SIRIUS Series = 3SE7 Reset Button = Yes Pole Configuration = DP Normal State Configuration = 2NC Mounting Orientation = Straight Maximum Rope Span = 25m Maximum Current = 6 A Maximum AC Voltage = 400V Housing Material = Aluminium Alloy

The 3SE7 series of grab wire switches (trip wire switches, cable operated switches) are used for monitoring or for EMERGENCY STOP devices on particularly dangerous system sections. As the effective range of a grab wire switch is only limited by the length of the grab wire, large systems can also be protected. Switches (requiring pulling at both ends) and conveyor belt unbalance trackers are used primarily for monitoring very long belt systems.
Range = SIRIUS
Series = 3SE7
Reset Button = Yes
Pole Configuration = DP
Normal State Configuration = 2NC
Mounting Orientation = Straight
Maximum Rope Span = 25m
Maximum Current = 6 A
Maximum AC Voltage = 400V
Housing Material = Aluminium Alloy

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 5281030
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

Pendant Station - 90679143 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
View Details
Handheld transmitter - Flex Mini - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details
 - 8264126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details