Honeywell Sensing & IoT 1CPSA2B

Description
The 1CPS cable pull safety switch series is intended for applications such as conveyor runs within a defined system zone with a cable run of up to 76 meters. This means they are more cost effective than using a comparable multiple emergency stop push button system. The internal mechanism is latched by both a push and pull action. This provides extra protection should the cable become slackened or broken over time. A midpoint cable tension window indicates the correct cable tension making it easy to set up. Once the contacts have been switched they must be reset by resetting the cable to the correct tension level and manually rotating the rest knob. For extra protection a set of auxiliary contacts are switched when the main contact open allowing for monitoring or signalling equipment to be activated such as a flashing beacon. The auxiliary contacts are electrically isolated form the direct acting switch contacts meaning a closed circuit can be maintained even when the main contacts are in the open position. Direct opening actions of normally closed contacts. Choice of 1NC/1NO, 2NC/2NO or 3NC/1NO, 4NC contact configurations. Typical 76 meter cable span. Single red high intensity LED status indicator light available (24 Vdc or 120 Vdc). Die cast zinc housing. Both gold plated or silver plated contacts available. Optional hardware packs available. UL, CE, CSA, SIL 3 capable Series = 1CPS Reset Button = Yes Normal State Configuration = 2NO/2NC Mounting Orientation = Straight Maximum Rope Span = 76m Maximum Current = 10 A Maximum AC Voltage = 600V Maximum DC Voltage = 250V Housing Material = Die Cast Zinc Number of Cable Entries = 1
Request a Quote
Description
The 1CPS cable pull safety switch series is intended for applications such as conveyor runs within a defined system zone with a cable run of up to 76 meters. This means they are more cost effective than using a comparable multiple emergency stop push button system. The internal mechanism is latched by both a push and pull action. This provides extra protection should the cable become slackened or broken over time. A midpoint cable tension window indicates the correct cable tension making it easy to set up. Once the contacts have been switched they must be reset by resetting the cable to the correct tension level and manually rotating the rest knob. For extra protection a set of auxiliary contacts are switched when the main contact open allowing for monitoring or signalling equipment to be activated such as a flashing beacon. The auxiliary contacts are electrically isolated form the direct acting switch contacts meaning a closed circuit can be maintained even when the main contacts are in the open position. Direct opening actions of normally closed contacts. Choice of 1NC/1NO, 2NC/2NO or 3NC/1NO, 4NC contact configurations. Typical 76 meter cable span. Single red high intensity LED status indicator light available (24 Vdc or 120 Vdc). Die cast zinc housing. Both gold plated or silver plated contacts available. Optional hardware packs available. UL, CE, CSA, SIL 3 capable Series = 1CPS Reset Button = Yes Normal State Configuration = 2NO/2NC Mounting Orientation = Straight Maximum Rope Span = 76m Maximum Current = 10 A Maximum AC Voltage = 600V Maximum DC Voltage = 250V Housing Material = Die Cast Zinc Number of Cable Entries = 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8203336 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 1CPS cable pull safety switch series is intended for applications such as conveyor runs within a defined system zone with a cable run of up to 76 meters. This means they are more cost effective than using a comparable multiple emergency stop push button system. The internal mechanism is latched by both a push and pull action. This provides extra protection should the cable become slackened or broken over time. A midpoint cable tension window indicates the correct cable tension making it easy to set up. Once the contacts have been switched they must be reset by resetting the cable to the correct tension level and manually rotating the rest knob. For extra protection a set of auxiliary contacts are switched when the main contact open allowing for monitoring or signalling equipment to be activated such as a flashing beacon. The auxiliary contacts are electrically isolated form the direct acting switch contacts meaning a closed circuit can be maintained even when the main contacts are in the open position. Direct opening actions of normally closed contacts. Choice of 1NC/1NO, 2NC/2NO or 3NC/1NO, 4NC contact configurations. Typical 76 meter cable span. Single red high intensity LED status indicator light available (24 Vdc or 120 Vdc). Die cast zinc housing. Both gold plated or silver plated contacts available. Optional hardware packs available. UL, CE, CSA, SIL 3 capable Series = 1CPS Reset Button = Yes Normal State Configuration = 2NO/2NC Mounting Orientation = Straight Maximum Rope Span = 76m Maximum Current = 10 A Maximum AC Voltage = 600V Maximum DC Voltage = 250V Housing Material = Die Cast Zinc Number of Cable Entries = 1

The 1CPS cable pull safety switch series is intended for applications such as conveyor runs within a defined system zone with a cable run of up to 76 meters. This means they are more cost effective than using a comparable multiple emergency stop push button system. The internal mechanism is latched by both a push and pull action. This provides extra protection should the cable become slackened or broken over time. A midpoint cable tension window indicates the correct cable tension making it easy to set up. Once the contacts have been switched they must be reset by resetting the cable to the correct tension level and manually rotating the rest knob. For extra protection a set of auxiliary contacts are switched when the main contact open allowing for monitoring or signalling equipment to be activated such as a flashing beacon. The auxiliary contacts are electrically isolated form the direct acting switch contacts meaning a closed circuit can be maintained even when the main contacts are in the open position.
Direct opening actions of normally closed contacts. Choice of 1NC/1NO, 2NC/2NO or 3NC/1NO, 4NC contact configurations. Typical 76 meter cable span. Single red high intensity LED status indicator light available (24 Vdc or 120 Vdc). Die cast zinc housing. Both gold plated or silver plated contacts available. Optional hardware packs available. UL, CE, CSA, SIL 3 capable
Series = 1CPS
Reset Button = Yes
Normal State Configuration = 2NO/2NC
Mounting Orientation = Straight
Maximum Rope Span = 76m
Maximum Current = 10 A
Maximum AC Voltage = 600V
Maximum DC Voltage = 250V
Housing Material = Die Cast Zinc
Number of Cable Entries = 1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 8203336
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

 - 4271155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
Pendant Station - 8323075 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
View Details
Digital Control System - Mining Custom Power Solutions - Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details