Telemecanique Sensors XY2CJS19H29

Description
The Preventa XY2CJ emergency stop rope pull switches from Telemecanique are designed to prevent injury to people or damage to machinery when a normal emergency stop function is not available. They are easy to install and offer a quick visual check of the switch status for machine restart. Typical applications include woodworking machines, shears, conveyor systems, printing machines, textile machines, rolling mills, test laboratories, paint shops and surface treatment works. Certified by UL with NiSD to the IEC 60947-5-5 and UL NiSD item category. Embedded safety spring ensures function is maintained in the event of spring damage. Fast mounting and wire adjustment with tensioner accessory. Colour coded sections (green and yellow) on the pull reset button offer an easy visual check of the switch status for a quick machine restart. Up to 20m cable length for the XY2CJS and up to 30m cable length for the XY2CJL & XY2CJR. Four position turret head rotatable by 90° turns. Various electrical connections options available. IP66 / IP67 protection Range = Preventa Series = XY2CJ Reset Button = Yes Pole Configuration = 3P Normal State Configuration = NO/2NC Mounting Orientation = Right Side, Left Side Maximum Rope Span = 20m Maximum Current = 1.5 A @ 240 V ac, 100 mA @ 250 V dc Maximum AC Voltage = 240V Maximum DC Voltage = 250V
Request a Quote
Description
The Preventa XY2CJ emergency stop rope pull switches from Telemecanique are designed to prevent injury to people or damage to machinery when a normal emergency stop function is not available. They are easy to install and offer a quick visual check of the switch status for machine restart. Typical applications include woodworking machines, shears, conveyor systems, printing machines, textile machines, rolling mills, test laboratories, paint shops and surface treatment works. Certified by UL with NiSD to the IEC 60947-5-5 and UL NiSD item category. Embedded safety spring ensures function is maintained in the event of spring damage. Fast mounting and wire adjustment with tensioner accessory. Colour coded sections (green and yellow) on the pull reset button offer an easy visual check of the switch status for a quick machine restart. Up to 20m cable length for the XY2CJS and up to 30m cable length for the XY2CJL & XY2CJR. Four position turret head rotatable by 90° turns. Various electrical connections options available. IP66 / IP67 protection Range = Preventa Series = XY2CJ Reset Button = Yes Pole Configuration = 3P Normal State Configuration = NO/2NC Mounting Orientation = Right Side, Left Side Maximum Rope Span = 20m Maximum Current = 1.5 A @ 240 V ac, 100 mA @ 250 V dc Maximum AC Voltage = 240V Maximum DC Voltage = 250V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8371120 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Preventa XY2CJ emergency stop rope pull switches from Telemecanique are designed to prevent injury to people or damage to machinery when a normal emergency stop function is not available. They are easy to install and offer a quick visual check of the switch status for machine restart. Typical applications include woodworking machines, shears, conveyor systems, printing machines, textile machines, rolling mills, test laboratories, paint shops and surface treatment works. Certified by UL with NiSD to the IEC 60947-5-5 and UL NiSD item category. Embedded safety spring ensures function is maintained in the event of spring damage. Fast mounting and wire adjustment with tensioner accessory. Colour coded sections (green and yellow) on the pull reset button offer an easy visual check of the switch status for a quick machine restart. Up to 20m cable length for the XY2CJS and up to 30m cable length for the XY2CJL & XY2CJR. Four position turret head rotatable by 90° turns. Various electrical connections options available. IP66 / IP67 protection Range = Preventa Series = XY2CJ Reset Button = Yes Pole Configuration = 3P Normal State Configuration = NO/2NC Mounting Orientation = Right Side, Left Side Maximum Rope Span = 20m Maximum Current = 1.5 A @ 240 V ac, 100 mA @ 250 V dc Maximum AC Voltage = 240V Maximum DC Voltage = 250V

The Preventa XY2CJ emergency stop rope pull switches from Telemecanique are designed to prevent injury to people or damage to machinery when a normal emergency stop function is not available. They are easy to install and offer a quick visual check of the switch status for machine restart. Typical applications include woodworking machines, shears, conveyor systems, printing machines, textile machines, rolling mills, test laboratories, paint shops and surface treatment works.
Certified by UL with NiSD to the IEC 60947-5-5 and UL NiSD item category. Embedded safety spring ensures function is maintained in the event of spring damage. Fast mounting and wire adjustment with tensioner accessory. Colour coded sections (green and yellow) on the pull reset button offer an easy visual check of the switch status for a quick machine restart. Up to 20m cable length for the XY2CJS and up to 30m cable length for the XY2CJL & XY2CJR. Four position turret head rotatable by 90° turns. Various electrical connections options available. IP66 / IP67 protection
Range = Preventa
Series = XY2CJ
Reset Button = Yes
Pole Configuration = 3P
Normal State Configuration = NO/2NC
Mounting Orientation = Right Side, Left Side
Maximum Rope Span = 20m
Maximum Current = 1.5 A @ 240 V ac, 100 mA @ 250 V dc
Maximum AC Voltage = 240V
Maximum DC Voltage = 250V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 8371120
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

Handheld transmitter - Flex Mini - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details
Teach Pendant - 346280 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Teach Pendant
View Details
 - 1237519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details