Honeywell Sensing & IoT 2CPSA2A1B

Description
The 2CPS cable pull safety switch range is suitable for covering long distances by allowing the user to run a cable in opposite directions from the unit. Each cable can be up to 76 meters allowing for a combined length of 152 meters. This means they are more cost effective than using a comparable multiple emergency stop push button system. The internal mechanism is latched by both a push and pull action. This provides extra protection should the cable become slackened or broken over time. A midpoint cable tension window indicates the correct cable tension making it easy to set up. Once the contacts have been switched they must be reset by resetting the cable to the correct tension level and manually rotating the rest knob. For extra protection a set of auxiliary contacts are switched when the main contact open allowing for monitoring or signalling equipment to be activated such as a flashing beacon. The auxiliary contacts are electrically isolated form the direct acting switch contacts meaning a closed circuit can be maintained even when the main contacts are in the open position. Compliance . The 2CPS complies with: Low Voltage Directive 73/23/EEC, as amended by directive 93/68/EEC, Machinery Directive 98/37/EEC only as the directives relate to the components being used in a safety function, IEC/EN60947-1, IEC/EN60947-5-1, IEC/EN60947-5-5, UL, CE, CSA, SIL 3 capable. Positive opening actions of normally closed contacts. Choice of 2NC/2NO or 3NC/1NO contact configurations. Maximum 76 meter cable span in one direction allowing for a combined length of 152 meters. Single red high intensity LED status indicator light available (24 Vdc or 120 Vdc). Die cast zinc housing. Gold plated contacts as standard. Optional hardware packs available Series = 2CPS Reset Button = Yes Normal State Configuration = 2NO/2NC Mounting Orientation = Dual Direction Maximum Rope Span = 152m Maximum Current = 50 mA Maximum AC Voltage = 250V Maximum DC Voltage = 60V Housing Material = Die Cast Zinc Number of Cable Entries = 2
Request a Quote
Description
The 2CPS cable pull safety switch range is suitable for covering long distances by allowing the user to run a cable in opposite directions from the unit. Each cable can be up to 76 meters allowing for a combined length of 152 meters. This means they are more cost effective than using a comparable multiple emergency stop push button system. The internal mechanism is latched by both a push and pull action. This provides extra protection should the cable become slackened or broken over time. A midpoint cable tension window indicates the correct cable tension making it easy to set up. Once the contacts have been switched they must be reset by resetting the cable to the correct tension level and manually rotating the rest knob. For extra protection a set of auxiliary contacts are switched when the main contact open allowing for monitoring or signalling equipment to be activated such as a flashing beacon. The auxiliary contacts are electrically isolated form the direct acting switch contacts meaning a closed circuit can be maintained even when the main contacts are in the open position. Compliance . The 2CPS complies with: Low Voltage Directive 73/23/EEC, as amended by directive 93/68/EEC, Machinery Directive 98/37/EEC only as the directives relate to the components being used in a safety function, IEC/EN60947-1, IEC/EN60947-5-1, IEC/EN60947-5-5, UL, CE, CSA, SIL 3 capable. Positive opening actions of normally closed contacts. Choice of 2NC/2NO or 3NC/1NO contact configurations. Maximum 76 meter cable span in one direction allowing for a combined length of 152 meters. Single red high intensity LED status indicator light available (24 Vdc or 120 Vdc). Die cast zinc housing. Gold plated contacts as standard. Optional hardware packs available Series = 2CPS Reset Button = Yes Normal State Configuration = 2NO/2NC Mounting Orientation = Dual Direction Maximum Rope Span = 152m Maximum Current = 50 mA Maximum AC Voltage = 250V Maximum DC Voltage = 60V Housing Material = Die Cast Zinc Number of Cable Entries = 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8203364 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 2CPS cable pull safety switch range is suitable for covering long distances by allowing the user to run a cable in opposite directions from the unit. Each cable can be up to 76 meters allowing for a combined length of 152 meters. This means they are more cost effective than using a comparable multiple emergency stop push button system. The internal mechanism is latched by both a push and pull action. This provides extra protection should the cable become slackened or broken over time. A midpoint cable tension window indicates the correct cable tension making it easy to set up. Once the contacts have been switched they must be reset by resetting the cable to the correct tension level and manually rotating the rest knob. For extra protection a set of auxiliary contacts are switched when the main contact open allowing for monitoring or signalling equipment to be activated such as a flashing beacon. The auxiliary contacts are electrically isolated form the direct acting switch contacts meaning a closed circuit can be maintained even when the main contacts are in the open position. Compliance . The 2CPS complies with: Low Voltage Directive 73/23/EEC, as amended by directive 93/68/EEC, Machinery Directive 98/37/EEC only as the directives relate to the components being used in a safety function, IEC/EN60947-1, IEC/EN60947-5-1, IEC/EN60947-5-5, UL, CE, CSA, SIL 3 capable. Positive opening actions of normally closed contacts. Choice of 2NC/2NO or 3NC/1NO contact configurations. Maximum 76 meter cable span in one direction allowing for a combined length of 152 meters. Single red high intensity LED status indicator light available (24 Vdc or 120 Vdc). Die cast zinc housing. Gold plated contacts as standard. Optional hardware packs available Series = 2CPS Reset Button = Yes Normal State Configuration = 2NO/2NC Mounting Orientation = Dual Direction Maximum Rope Span = 152m Maximum Current = 50 mA Maximum AC Voltage = 250V Maximum DC Voltage = 60V Housing Material = Die Cast Zinc Number of Cable Entries = 2

The 2CPS cable pull safety switch range is suitable for covering long distances by allowing the user to run a cable in opposite directions from the unit. Each cable can be up to 76 meters allowing for a combined length of 152 meters. This means they are more cost effective than using a comparable multiple emergency stop push button system. The internal mechanism is latched by both a push and pull action. This provides extra protection should the cable become slackened or broken over time. A midpoint cable tension window indicates the correct cable tension making it easy to set up. Once the contacts have been switched they must be reset by resetting the cable to the correct tension level and manually rotating the rest knob. For extra protection a set of auxiliary contacts are switched when the main contact open allowing for monitoring or signalling equipment to be activated such as a flashing beacon. The auxiliary contacts are electrically isolated form the direct acting switch contacts meaning a closed circuit can be maintained even when the main contacts are in the open position. Compliance . The 2CPS complies with: Low Voltage Directive 73/23/EEC, as amended by directive 93/68/EEC, Machinery Directive 98/37/EEC only as the directives relate to the components being used in a safety function, IEC/EN60947-1, IEC/EN60947-5-1, IEC/EN60947-5-5, UL, CE, CSA, SIL 3 capable.
Positive opening actions of normally closed contacts. Choice of 2NC/2NO or 3NC/1NO contact configurations. Maximum 76 meter cable span in one direction allowing for a combined length of 152 meters. Single red high intensity LED status indicator light available (24 Vdc or 120 Vdc). Die cast zinc housing. Gold plated contacts as standard. Optional hardware packs available
Series = 2CPS
Reset Button = Yes
Normal State Configuration = 2NO/2NC
Mounting Orientation = Dual Direction
Maximum Rope Span = 152m
Maximum Current = 50 mA
Maximum AC Voltage = 250V
Maximum DC Voltage = 60V
Housing Material = Die Cast Zinc
Number of Cable Entries = 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 8203364
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

Teach Pendant - 10912524 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Teach Pendant
View Details
Digital Control System - Mining Custom Power Solutions - Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details
 - 8264126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details