Telemecanique Sensors XY2CH13150H7

Description
The XY2-CH emergncy stop rope pull switch (also known as a grab wire switch) is ideal for applications such as conveyor systems, packaging, textiles, transfer machines, presses, woodworking equipment, paint lines and test laboratories. For machine tools, conveyers & handling applications. Recommended distance between cable supports: 5m. Built-in turnbuckle accessory. Pushbutton reset. Water and dust tight enclosure. Surface mount Range = Preventa Series = XY2-CH Reset Button = Yes Normal State Configuration = NO/NC Mounting Orientation = Straight Maximum Rope Span = 15m Maximum Current = 10 A Maximum AC Voltage = 300V Number of Cable Entries = 3 Size of Cable Entries = 0.5 in NPT
Request a Quote
Description
The XY2-CH emergncy stop rope pull switch (also known as a grab wire switch) is ideal for applications such as conveyor systems, packaging, textiles, transfer machines, presses, woodworking equipment, paint lines and test laboratories. For machine tools, conveyers & handling applications. Recommended distance between cable supports: 5m. Built-in turnbuckle accessory. Pushbutton reset. Water and dust tight enclosure. Surface mount Range = Preventa Series = XY2-CH Reset Button = Yes Normal State Configuration = NO/NC Mounting Orientation = Straight Maximum Rope Span = 15m Maximum Current = 10 A Maximum AC Voltage = 300V Number of Cable Entries = 3 Size of Cable Entries = 0.5 in NPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8148093 - RS Components, Ltd.
Corby, Northants, United Kingdom
The XY2-CH emergncy stop rope pull switch (also known as a grab wire switch) is ideal for applications such as conveyor systems, packaging, textiles, transfer machines, presses, woodworking equipment, paint lines and test laboratories. For machine tools, conveyers & handling applications. Recommended distance between cable supports: 5m. Built-in turnbuckle accessory. Pushbutton reset. Water and dust tight enclosure. Surface mount Range = Preventa Series = XY2-CH Reset Button = Yes Normal State Configuration = NO/NC Mounting Orientation = Straight Maximum Rope Span = 15m Maximum Current = 10 A Maximum AC Voltage = 300V Number of Cable Entries = 3 Size of Cable Entries = 0.5 in NPT

The XY2-CH emergncy stop rope pull switch (also known as a grab wire switch) is ideal for applications such as conveyor systems, packaging, textiles, transfer machines, presses, woodworking equipment, paint lines and test laboratories.
For machine tools, conveyers & handling applications. Recommended distance between cable supports: 5m. Built-in turnbuckle accessory. Pushbutton reset. Water and dust tight enclosure. Surface mount
Range = Preventa
Series = XY2-CH
Reset Button = Yes
Normal State Configuration = NO/NC
Mounting Orientation = Straight
Maximum Rope Span = 15m
Maximum Current = 10 A
Maximum AC Voltage = 300V
Number of Cable Entries = 3
Size of Cable Entries = 0.5 in NPT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 8148093
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

Handheld transmitter - Flex Mini - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details
Teach Pendant - 10912524 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Teach Pendant
View Details
 - 1363172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
Buttons / Keys 3
View Details