Schneider Electric XY2CEDA196H7

Description
Telemecanique XY2CED emergency stop dual rope pull switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. These dual rope pull switches feature double anchor points and can support up to 2 x 100 m with supports and pulleys. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the tripwire breaking. Range = Preventa XY2 Series = XY2CE Reset Button = Yes Pole Configuration = DPST Indicator Type = Rope Tension Normal State Configuration = 2NC, 2NO Maximum Rope Span = 2 x 35 - 2 x 100m Maximum Current = 3 A ac, 270 mA dc Maximum AC Voltage = 24 - 130V Maximum DC Voltage = 24 - 130V
Request a Quote
Description
Telemecanique XY2CED emergency stop dual rope pull switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. These dual rope pull switches feature double anchor points and can support up to 2 x 100 m with supports and pulleys. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the tripwire breaking. Range = Preventa XY2 Series = XY2CE Reset Button = Yes Pole Configuration = DPST Indicator Type = Rope Tension Normal State Configuration = 2NC, 2NO Maximum Rope Span = 2 x 35 - 2 x 100m Maximum Current = 3 A ac, 270 mA dc Maximum AC Voltage = 24 - 130V Maximum DC Voltage = 24 - 130V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1300875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemecanique XY2CED emergency stop dual rope pull switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. These dual rope pull switches feature double anchor points and can support up to 2 x 100 m with supports and pulleys. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the tripwire breaking. Range = Preventa XY2 Series = XY2CE Reset Button = Yes Pole Configuration = DPST Indicator Type = Rope Tension Normal State Configuration = 2NC, 2NO Maximum Rope Span = 2 x 35 - 2 x 100m Maximum Current = 3 A ac, 270 mA dc Maximum AC Voltage = 24 - 130V Maximum DC Voltage = 24 - 130V

Telemecanique XY2CED emergency stop dual rope pull switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. These dual rope pull switches feature double anchor points and can support up to 2 x 100 m with supports and pulleys. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the tripwire breaking.
Range = Preventa XY2
Series = XY2CE
Reset Button = Yes
Pole Configuration = DPST
Indicator Type = Rope Tension
Normal State Configuration = 2NC, 2NO
Maximum Rope Span = 2 x 35 - 2 x 100m
Maximum Current = 3 A ac, 270 mA dc
Maximum AC Voltage = 24 - 130V
Maximum DC Voltage = 24 - 130V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 1300875
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

Teach Pendant - 346280 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Teach Pendant
View Details
 - 8264126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
Handheld transmitter - Flex EX Series - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details