Siemens Corporation 3SE7150-2DD00

Description
The 3SE7 series of grab wire switches (trip wire switches, cable operated switches) are used for monitoring or for EMERGENCY STOP devices on particularly dangerous system sections. As the effective range of a grab wire switch is only limited by the length of the grab wire, large systems can also be protected. Switches (requiring pulling at both ends) and conveyor belt unbalance trackers are used primarily for monitoring very long belt systems. Range = SIRIUS Series = 3SE7 Reset Button = No Normal State Configuration = NO/NC Mounting Orientation = Straight Maximum Rope Span = 25m Maximum Current = 6 A Maximum AC Voltage = 400V Housing Material = Gadolinium Aluminium Alloy Number of Cable Entries = 2
Request a Quote
Description
The 3SE7 series of grab wire switches (trip wire switches, cable operated switches) are used for monitoring or for EMERGENCY STOP devices on particularly dangerous system sections. As the effective range of a grab wire switch is only limited by the length of the grab wire, large systems can also be protected. Switches (requiring pulling at both ends) and conveyor belt unbalance trackers are used primarily for monitoring very long belt systems. Range = SIRIUS Series = 3SE7 Reset Button = No Normal State Configuration = NO/NC Mounting Orientation = Straight Maximum Rope Span = 25m Maximum Current = 6 A Maximum AC Voltage = 400V Housing Material = Gadolinium Aluminium Alloy Number of Cable Entries = 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7644307 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 3SE7 series of grab wire switches (trip wire switches, cable operated switches) are used for monitoring or for EMERGENCY STOP devices on particularly dangerous system sections. As the effective range of a grab wire switch is only limited by the length of the grab wire, large systems can also be protected. Switches (requiring pulling at both ends) and conveyor belt unbalance trackers are used primarily for monitoring very long belt systems. Range = SIRIUS Series = 3SE7 Reset Button = No Normal State Configuration = NO/NC Mounting Orientation = Straight Maximum Rope Span = 25m Maximum Current = 6 A Maximum AC Voltage = 400V Housing Material = Gadolinium Aluminium Alloy Number of Cable Entries = 2

The 3SE7 series of grab wire switches (trip wire switches, cable operated switches) are used for monitoring or for EMERGENCY STOP devices on particularly dangerous system sections. As the effective range of a grab wire switch is only limited by the length of the grab wire, large systems can also be protected. Switches (requiring pulling at both ends) and conveyor belt unbalance trackers are used primarily for monitoring very long belt systems.
Range = SIRIUS
Series = 3SE7
Reset Button = No
Normal State Configuration = NO/NC
Mounting Orientation = Straight
Maximum Rope Span = 25m
Maximum Current = 6 A
Maximum AC Voltage = 400V
Housing Material = Gadolinium Aluminium Alloy
Number of Cable Entries = 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 7644307
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control System - Intelli-Lift - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details
ASSEMBLED STATION - 800F-P254 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
Control Type Pushbutton
View Details
 - 1237516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details