Thermoplastic enclosure. One-side operation / wire up to 10 m long. Release push button. Position indicator. Large wiring compartment. Twisting of towing eye not possible. Wire pull and breakage detection. One tension force for cable lengths up to 10m. 1 Cable entry M 20 x 1.5
Series = ZQ700
Reset Button = Yes
Pole Configuration = DP
Normal State Configuration = NO/3NC
Mounting Orientation = Straight
Maximum Rope Span = 10m
Maximum Current = 4 A
Maximum AC Voltage = 230V
Maximum DC Voltage = 24V
Housing Material = Thermoplastic
| RS Components, Ltd. | |
|---|---|
| Product Category | Pendant Stations |
| Product Number | 7418675 |
| Pendant Type | Control Pendant; Grab Wire Switches |