Schneider Electric XY2CE6A270

Description
These emergency stop trip wire switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the trip wire breaking. Switches incorporate positive opening operation contacts, the tripping of the switch being made with positive action. The switch latches in the tripped position (N/C safety contact(s) open). The function of the N/O contact is purely for signalling. Incorporates a reset button, which re-closes the safety contact(s), restarting of the machine must only be achieved by manual operation of a control device within the machine start circuit, remote to the trip wire switch. Recommended distance between cable supports is 15m (for model XY2-CB30 a distance of 20m is recommended). The XY2 CE1A296 comes with a pilot light (direct supply) Range = Preventa XY2 Series = XY2CE Reset Button = Yes Pole Configuration = DPST Indicator Type = Rope Tension Normal State Configuration = NC, NO Maximum Rope Span = 70m Maximum Current = 3 A ac, 270 mA dc Maximum AC Voltage = 240V Maximum DC Voltage = 250V
Request a Quote
Description
These emergency stop trip wire switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the trip wire breaking. Switches incorporate positive opening operation contacts, the tripping of the switch being made with positive action. The switch latches in the tripped position (N/C safety contact(s) open). The function of the N/O contact is purely for signalling. Incorporates a reset button, which re-closes the safety contact(s), restarting of the machine must only be achieved by manual operation of a control device within the machine start circuit, remote to the trip wire switch. Recommended distance between cable supports is 15m (for model XY2-CB30 a distance of 20m is recommended). The XY2 CE1A296 comes with a pilot light (direct supply) Range = Preventa XY2 Series = XY2CE Reset Button = Yes Pole Configuration = DPST Indicator Type = Rope Tension Normal State Configuration = NC, NO Maximum Rope Span = 70m Maximum Current = 3 A ac, 270 mA dc Maximum AC Voltage = 240V Maximum DC Voltage = 250V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1300879 - RS Components, Ltd.
Corby, Northants, United Kingdom
These emergency stop trip wire switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the trip wire breaking. Switches incorporate positive opening operation contacts, the tripping of the switch being made with positive action. The switch latches in the tripped position (N/C safety contact(s) open). The function of the N/O contact is purely for signalling. Incorporates a reset button, which re-closes the safety contact(s), restarting of the machine must only be achieved by manual operation of a control device within the machine start circuit, remote to the trip wire switch. Recommended distance between cable supports is 15m (for model XY2-CB30 a distance of 20m is recommended). The XY2 CE1A296 comes with a pilot light (direct supply) Range = Preventa XY2 Series = XY2CE Reset Button = Yes Pole Configuration = DPST Indicator Type = Rope Tension Normal State Configuration = NC, NO Maximum Rope Span = 70m Maximum Current = 3 A ac, 270 mA dc Maximum AC Voltage = 240V Maximum DC Voltage = 250V

These emergency stop trip wire switches are designed to reduce the risk of injury to persons and damage either to machines or work in progress. They can be tripped by a single human action when a normal emergency stop function is not available and will also trip in the event of the trip wire breaking.
Switches incorporate positive opening operation contacts, the tripping of the switch being made with positive action. The switch latches in the tripped position (N/C safety contact(s) open). The function of the N/O contact is purely for signalling. Incorporates a reset button, which re-closes the safety contact(s), restarting of the machine must only be achieved by manual operation of a control device within the machine start circuit, remote to the trip wire switch. Recommended distance between cable supports is 15m (for model XY2-CB30 a distance of 20m is recommended). The XY2 CE1A296 comes with a pilot light (direct supply)
Range = Preventa XY2
Series = XY2CE
Reset Button = Yes
Pole Configuration = DPST
Indicator Type = Rope Tension
Normal State Configuration = NC, NO
Maximum Rope Span = 70m
Maximum Current = 3 A ac, 270 mA dc
Maximum AC Voltage = 240V
Maximum DC Voltage = 250V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 1300879
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control System - Intelli-Lift - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details
 - 7418672 - RS Components, Ltd.
Schmersal Inc.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
Pendant Station - 361071 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
View Details
 - 8264120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details