The CLSX series cable pull limit switch series has been specifically designed to offer emergency stop protection in hazardous atmospheres. Should an internal explosion occur the CLSX series has the ability to withstand the pressure of such explosion and cool the exploding gases below the kindling temperature of the hazardous atmosphere it is located within. The cover housing threads and an extended plunger between the switch cavity and the head provide flame paths offering additional protection. The CLSX series also has the ability to detect cables that may have become slack or broken over time and which are no longer set to the correct tension level required for proper operation.
Positive opening operation of normally closed contacts. Available with up 2NC positive opening contacts. Broken/slacked cable detection. UL, CSA
Series = CLSX
Reset Button = Yes
Normal State Configuration = NO/2NC
Mounting Orientation = Straight
Maximum Rope Span = 60m
Maximum Current = 10 A
Housing Material = Aluminium
Number of Cable Entries = 1
Conduit Entry = 1/2 inch NPT
Size of Cable Entries = 1/2 inch NPT
| RS Components, Ltd. | |
|---|---|
| Product Category | Pendant Stations |
| Product Number | 8203437 |
| Pendant Type | Control Pendant; Grab Wire Switches |