Turck Banner Ltd. RP-RM83F-38LT

Description
The RP series of rope pull switches are robustly built with a premium finish and are designed to be used in a wide variety of installations Various spans available ranging from 6 to 100m. Offered in both trip and latch models to ensure your application is covered. Positive opening rope pull switch design. The switch will activate if tension is applied to the rope, or if the rope comes loose and breaks. 1 million switch operations minimum. Designed with harsh environments in mind and benefits from a heavy-duty, sturdy finish. Various accessories available including a replacement cable (839-4552), pull switch clamp designed for use with 4mm cable (839-4561), replacement pulley (839-4564), and a pull switch turnbuckle (839-4568) Series = RP-RM83F Reset Button = Yes Normal State Configuration = 2NC, 2NO Mounting Orientation = Straight Maximum Rope Span = 37.5m Maximum Current = 10 A @ 24 V ac, 6 A @ 24 V dc Maximum AC Voltage = 230V Maximum DC Voltage = 24V Housing Material = Die Cast Aluminium Number of Cable Entries = 1
Request a Quote
Description
The RP series of rope pull switches are robustly built with a premium finish and are designed to be used in a wide variety of installations Various spans available ranging from 6 to 100m. Offered in both trip and latch models to ensure your application is covered. Positive opening rope pull switch design. The switch will activate if tension is applied to the rope, or if the rope comes loose and breaks. 1 million switch operations minimum. Designed with harsh environments in mind and benefits from a heavy-duty, sturdy finish. Various accessories available including a replacement cable (839-4552), pull switch clamp designed for use with 4mm cable (839-4561), replacement pulley (839-4564), and a pull switch turnbuckle (839-4568) Series = RP-RM83F Reset Button = Yes Normal State Configuration = 2NC, 2NO Mounting Orientation = Straight Maximum Rope Span = 37.5m Maximum Current = 10 A @ 24 V ac, 6 A @ 24 V dc Maximum AC Voltage = 230V Maximum DC Voltage = 24V Housing Material = Die Cast Aluminium Number of Cable Entries = 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8394606 - RS Components, Ltd.
Corby, Northants, United Kingdom
The RP series of rope pull switches are robustly built with a premium finish and are designed to be used in a wide variety of installations Various spans available ranging from 6 to 100m. Offered in both trip and latch models to ensure your application is covered. Positive opening rope pull switch design. The switch will activate if tension is applied to the rope, or if the rope comes loose and breaks. 1 million switch operations minimum. Designed with harsh environments in mind and benefits from a heavy-duty, sturdy finish. Various accessories available including a replacement cable (839-4552), pull switch clamp designed for use with 4mm cable (839-4561), replacement pulley (839-4564), and a pull switch turnbuckle (839-4568) Series = RP-RM83F Reset Button = Yes Normal State Configuration = 2NC, 2NO Mounting Orientation = Straight Maximum Rope Span = 37.5m Maximum Current = 10 A @ 24 V ac, 6 A @ 24 V dc Maximum AC Voltage = 230V Maximum DC Voltage = 24V Housing Material = Die Cast Aluminium Number of Cable Entries = 1

The RP series of rope pull switches are robustly built with a premium finish and are designed to be used in a wide variety of installations
Various spans available ranging from 6 to 100m. Offered in both trip and latch models to ensure your application is covered. Positive opening rope pull switch design. The switch will activate if tension is applied to the rope, or if the rope comes loose and breaks. 1 million switch operations minimum. Designed with harsh environments in mind and benefits from a heavy-duty, sturdy finish. Various accessories available including a replacement cable (839-4552), pull switch clamp designed for use with 4mm cable (839-4561), replacement pulley (839-4564), and a pull switch turnbuckle (839-4568)
Series = RP-RM83F
Reset Button = Yes
Normal State Configuration = 2NC, 2NO
Mounting Orientation = Straight
Maximum Rope Span = 37.5m
Maximum Current = 10 A @ 24 V ac, 6 A @ 24 V dc
Maximum AC Voltage = 230V
Maximum DC Voltage = 24V
Housing Material = Die Cast Aluminium
Number of Cable Entries = 1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 8394606
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

 - 8264117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
22mm Pendant Station 800F PB - 800F-P251 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
Control Type Pushbutton
View Details
Handheld transmitter - Mini-PGT Transmitter - Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details