Craig & Derricott Limited GWN2/SS

Description
Designed to offer grabwire switch protection for personnel working in close proximity to conveyors or rotating and moving machines in various environments. Typical applications: - conveyors, assembly lines, transfer lines, packaging machinery, process equipment. Grabwire switches are a convenient way of installing two-rope pull switches on a long rope run, with common wiring and two heads. When the units are correctly installed and set, the system switching contacts are closed allowing the system to operate. If the grabwire is pulled the switch contacts will open, providing operator safety. Whether the grabwire has been pulled, gone slack or been broken, it can only be started by manually resetting the switch unit. 100M max span, each side. Ingress protection to IP65 as standard. Sealed M20 cable entries. Safety and auxiliary contacts as standard 2N/C + 1N/O. To comply with BS 5304 switch units should be fitted at each end of the grabwire. To complete an installation a connection kit is required, containing the wire rope, instruction leaflet and all other necessary elements. Please order the appropriate kit for length for your installation from the RS Rope kits for grabwire switches. Standards & Approvals BS EN 60947-5-1, BS EN 60947-5-5, BS 5304 Series = GWN Reset Button = Yes Pole Configuration = 4P Normal State Configuration = 2NO/2NC Mounting Orientation = Straight Maximum Rope Span = 100m Maximum Current = 6 A Maximum AC Voltage = 415V Maximum DC Voltage = 24V Housing Material = Stainless Steel
Request a Quote
Description
Designed to offer grabwire switch protection for personnel working in close proximity to conveyors or rotating and moving machines in various environments. Typical applications: - conveyors, assembly lines, transfer lines, packaging machinery, process equipment. Grabwire switches are a convenient way of installing two-rope pull switches on a long rope run, with common wiring and two heads. When the units are correctly installed and set, the system switching contacts are closed allowing the system to operate. If the grabwire is pulled the switch contacts will open, providing operator safety. Whether the grabwire has been pulled, gone slack or been broken, it can only be started by manually resetting the switch unit. 100M max span, each side. Ingress protection to IP65 as standard. Sealed M20 cable entries. Safety and auxiliary contacts as standard 2N/C + 1N/O. To comply with BS 5304 switch units should be fitted at each end of the grabwire. To complete an installation a connection kit is required, containing the wire rope, instruction leaflet and all other necessary elements. Please order the appropriate kit for length for your installation from the RS Rope kits for grabwire switches. Standards & Approvals BS EN 60947-5-1, BS EN 60947-5-5, BS 5304 Series = GWN Reset Button = Yes Pole Configuration = 4P Normal State Configuration = 2NO/2NC Mounting Orientation = Straight Maximum Rope Span = 100m Maximum Current = 6 A Maximum AC Voltage = 415V Maximum DC Voltage = 24V Housing Material = Stainless Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1987396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Designed to offer grabwire switch protection for personnel working in close proximity to conveyors or rotating and moving machines in various environments. Typical applications: - conveyors, assembly lines, transfer lines, packaging machinery, process equipment. Grabwire switches are a convenient way of installing two-rope pull switches on a long rope run, with common wiring and two heads. When the units are correctly installed and set, the system switching contacts are closed allowing the system to operate. If the grabwire is pulled the switch contacts will open, providing operator safety. Whether the grabwire has been pulled, gone slack or been broken, it can only be started by manually resetting the switch unit. 100M max span, each side. Ingress protection to IP65 as standard. Sealed M20 cable entries. Safety and auxiliary contacts as standard 2N/C + 1N/O. To comply with BS 5304 switch units should be fitted at each end of the grabwire. To complete an installation a connection kit is required, containing the wire rope, instruction leaflet and all other necessary elements. Please order the appropriate kit for length for your installation from the RS Rope kits for grabwire switches. Standards & Approvals BS EN 60947-5-1, BS EN 60947-5-5, BS 5304 Series = GWN Reset Button = Yes Pole Configuration = 4P Normal State Configuration = 2NO/2NC Mounting Orientation = Straight Maximum Rope Span = 100m Maximum Current = 6 A Maximum AC Voltage = 415V Maximum DC Voltage = 24V Housing Material = Stainless Steel

Designed to offer grabwire switch protection for personnel working in close proximity to conveyors or rotating and moving machines in various environments. Typical applications: - conveyors, assembly lines, transfer lines, packaging machinery, process equipment. Grabwire switches are a convenient way of installing two-rope pull switches on a long rope run, with common wiring and two heads. When the units are correctly installed and set, the system switching contacts are closed allowing the system to operate. If the grabwire is pulled the switch contacts will open, providing operator safety. Whether the grabwire has been pulled, gone slack or been broken, it can only be started by manually resetting the switch unit. 100M max span, each side. Ingress protection to IP65 as standard. Sealed M20 cable entries. Safety and auxiliary contacts as standard 2N/C + 1N/O. To comply with BS 5304 switch units should be fitted at each end of the grabwire. To complete an installation a connection kit is required, containing the wire rope, instruction leaflet and all other necessary elements. Please order the appropriate kit for length for your installation from the RS Rope kits for grabwire switches. Standards & Approvals BS EN 60947-5-1, BS EN 60947-5-5, BS 5304
Series = GWN
Reset Button = Yes
Pole Configuration = 4P
Normal State Configuration = 2NO/2NC
Mounting Orientation = Straight
Maximum Rope Span = 100m
Maximum Current = 6 A
Maximum AC Voltage = 415V
Maximum DC Voltage = 24V
Housing Material = Stainless Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 1987396
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control System - Intelli-Protect - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details
Pendant Station - 1147618 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
View Details
 - 1363167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
Buttons / Keys 3
View Details